EN
  • EN
  • DE

CAT1232LPGL

Part No CAT1232LPGL
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 5V and 3.3V Supply Voltage Monitor and Reset Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158874-CAT1232LPGL
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT1232LPGL CAD Model

Description

The CAT1232LPGL is a microprocessor supervisory circuit manufactured by Catalyst Semiconductor. It provides essential functions such as power-on reset, low-voltage detection, and watchdog timer to ensure reliable operation of microprocessor-based systems. It's designed to monitor the power supply voltage and provide a reset signal to the microprocessor when the voltage falls below a predefined threshold, preventing erroneous code execution and data corruption.

Applications

  • Microprocessor-Based Systems: Monitors the power supply and provides reset signals to microprocessors.
  • Embedded Systems: Ensures reliable operation in embedded control applications.
  • Industrial Control Systems: Provides power-on reset and brownout protection for critical control systems.
  • Automotive Electronics: Protects microcontrollers in automotive applications from voltage fluctuations.
  • Consumer Electronics: Used in various consumer electronics devices for reliable system operation.

Features

  • Power-On Reset: Generates a reset signal during power-up to ensure proper initialization.
  • Low-Voltage Detection: Detects when the power supply voltage falls below a predefined threshold and asserts a reset signal.
  • Watchdog Timer: Prevents the microprocessor from locking up by monitoring its activity and generating a reset if it fails to respond within a specified time.
  • Active-Low Reset Output: The reset output is active low, meaning it is low during reset and high during normal operation.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.

Benefits

  • Reliable System Operation: Ensures the microprocessor starts correctly and operates reliably under varying power supply conditions.
  • Prevents Data Corruption: Protects against data corruption by resetting the microprocessor during low-voltage conditions.
  • Prevents System Lockup: The watchdog timer prevents the system from locking up due to software errors or hardware malfunctions.
  • Simple to Use: Requires minimal external components for operation.
  • Cost-Effective: Provides essential supervisory functions at a low cost.

Additional Details

The CAT1232LPGL typically operates with a supply voltage range of 3.0V to 5.5V. It features a reset threshold voltage, which is the voltage level at which the reset signal is asserted, typically around 4.65V. The reset timeout period is the duration for which the reset signal is asserted after the voltage rises above the threshold, often in the range of 200ms. The watchdog timeout period is the time window within which the microprocessor must strobe the watchdog input to prevent a reset.

The device usually comes in packages such as DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit). The active-low reset output is typically an open-drain output, requiring a pull-up resistor. The CAT1232LPGL offers a robust and reliable solution for microprocessor supervision in a wide range of applications. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess