EN
  • EN
  • DE

VCD6S00B-AZC00-000-XVM1

Part No VCD6S00B-AZC00-000-XVM1
Manufacturer Carling Technologies
Catalog Rocker Switches
Description Rocker Switch, Sealed, Contura, V-Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165614-VCD6S00B-AZC00-000-XVM1
Categories Rocker Switches
Manufacturer Carling Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCD6S00B-AZC00-000-XVM1 CAD Model

Description

The VCD6S00B-AZC00-000-XVM1 is a rocker switch manufactured by Carling Technologies, a company known for its high-quality switches, circuit breakers, and control solutions. This particular model is likely a part of their V-Series Contura rocker switch line, known for its modular design and wide range of options.

Applications:

  • Marine Applications: Used in boats and other marine vessels for controlling various electrical functions, such as lights, pumps, and navigation equipment.
  • Off-Road Vehicles: Found in ATVs, UTVs, and other off-road vehicles for controlling accessories like lights, winches, and auxiliary power.
  • Industrial Equipment: Used in industrial machinery and control panels for switching various circuits and functions.
  • Commercial Vehicles: Integrated into trucks, buses, and other commercial vehicles for controlling lights, wipers, and other electrical systems.
  • Power Distribution Units (PDUs): Implemented in PDUs for switching power to individual outlets or sections.

Features:

  • Rocker Actuator: Features a rocker-style actuator for easy and intuitive operation.
  • Contura Styling: Part of the V-Series Contura line, known for its aesthetically pleasing design.
  • Multiple Lighting Options: Can be configured with various lighting options, such as LED illumination, for enhanced visibility.
  • Sealed Construction: Designed with a sealed construction to protect against dust and moisture.
  • Multiple Terminal Options: Available with various terminal options for easy wiring.
  • Durable Construction: Built with high-quality materials for long-lasting performance.
  • Multiple Switching Functions: Can be configured with various switching functions, such as SPST, SPDT, DPST, and DPDT.
  • Agency Approvals: Typically carries various agency approvals, such as UL, CSA, and VDE.

Benefits:

  • Easy to Use: Rocker actuator provides easy and intuitive operation.
  • Aesthetically Pleasing: Contura styling enhances the appearance of the equipment.
  • Enhanced Visibility: Lighting options improve visibility in low-light conditions.
  • Reliable Performance: Sealed construction protects against dust and moisture, ensuring reliable performance.
  • Easy Wiring: Multiple terminal options simplify wiring.
  • Long-Lasting Performance: Durable construction ensures long-lasting performance.
  • Versatile Application: Multiple switching functions allow for use in a wide range of applications.

Additional Details:

The VCD6S00B-AZC00-000-XVM1's specific electrical ratings (voltage and current) are critical for proper application. The 'AZC00' and 'XVM1' designations likely refer to specific attributes, such as the actuator color/style, the lighting configuration (if any), and the terminal type. The Carling Technologies datasheet provides a detailed breakdown of these codes. Ingress Protection (IP) rating indicates the level of protection against dust and water. The operating temperature range is an important consideration for harsh environments. The mechanical life (number of cycles) specifies the expected lifespan of the switch. The switch's contact resistance impacts the overall circuit performance. The mounting method (panel mount, snap-in, etc.) is specified in the datasheet.

You May Also Be Interested in

Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
E-SWITCH
SWITCH ROCKER DPST 20A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 10A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPDT 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPST 20A 125V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess