EN
  • EN
  • DE

J2B2X0VB-BSC70-300-XVD3

Part No J2B2X0VB-BSC70-300-XVD3
Manufacturer Carling Technologies
Catalog Rocker Switches
Description Rocker Switch; Contura; J Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 978286-J2B2X0VB-BSC70-300-XVD3
Categories Rocker Switches
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian J2B2X0VB-BSC70-300-XVD3 CAD Model

Description

The J2B2X0VB-BSC70-300-XVD3 is a hydraulic magnetic circuit breaker manufactured by Carling Technologies. It's part of the J-Series, known for its reliable performance in demanding applications. This breaker provides both overload and short circuit protection, ensuring the safety and longevity of connected equipment.

Applications

  • Power distribution units (PDUs)
  • Generators
  • Marine applications
  • Telecommunications equipment
  • Industrial control systems

Features

  • Hydraulic magnetic technology: Provides temperature-stable tripping characteristics.
  • Multiple pole configurations: Available in various pole configurations to suit different applications.
  • Various terminal options: Offers flexibility in wiring and connection.
  • Optional auxiliary switch: Provides remote indication of breaker status.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Reliable circuit protection: Protects equipment from overloads and short circuits.
  • Temperature-stable performance: Ensures consistent tripping characteristics regardless of ambient temperature.
  • Flexible design options: Multiple configurations and terminal options allow for customization to specific applications.
  • Remote monitoring capabilities: The optional auxiliary switch allows for remote monitoring of breaker status.
  • Compliance with industry standards: Meets relevant safety and environmental standards.

Additional Details

The J2B2X0VB-BSC70-300-XVD3 specifically indicates a 2-pole breaker with a specific trip curve (BSC70), a current rating of 300 amps, and voltage rating appropriate for the target applications. The hydraulic-magnetic design ensures that the breaker's trip point remains consistent, unlike thermal breakers that can be affected by ambient temperature. This makes it suitable for use in environments with fluctuating temperatures. It is typically designed to meet UL, CSA, and CE standards. The interrupting capacity is generally high, allowing it to safely interrupt high fault currents.

You May Also Be Interested in

NKK Switches
SWITCH ROCKER DPDT 10A 125V
Need more? Email Us
E-SWITCH
SWITCH ROCKER DPST 20A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPST 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPST 20A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 6A 250V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess