EN
  • EN
  • DE

CB2-X0-14-370-311-DF

Part No CB2-X0-14-370-311-DF
Manufacturer Carling Technologies
Catalog Circuit Breakers
Description Circuit Breaker, C-Series, Hydraulic-Magnetic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1038662-CB2-X0-14-370-311-DF
Categories Circuit Breakers
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CB2-X0-14-370-311-DF CAD Model

Description

The CB2-X0-14-370-311-DF is a hydraulic-magnetic circuit breaker from Carling Technologies, designed for reliable circuit protection in various applications. These circuit breakers use hydraulic-magnetic technology, which provides temperature-stable tripping characteristics, ensuring consistent performance regardless of ambient temperature fluctuations. This makes them ideal for use in environments where temperature variations could affect the performance of standard thermal circuit breakers.

Applications:

  • Power distribution equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Renewable energy systems (solar, wind)
  • Transportation equipment (rail, marine)
  • Medical devices

Features:

  • Hydraulic-Magnetic Technology: Ensures stable trip characteristics, independent of ambient temperature.
  • Overcurrent Protection: Provides reliable protection against overcurrent and short-circuit conditions.
  • Multiple Trip Curves: Available with a variety of trip curves to meet diverse application requirements.
  • Compact Design: Offers a space-saving design for high-density applications.
  • Various Terminal Options: Available with a range of terminal options for easy installation.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive.
  • High Interrupt Capacity: Capable of interrupting high fault currents.

Benefits:

  • Reliable Performance: Hydraulic-magnetic technology ensures consistent and dependable circuit protection.
  • Temperature Stability: Trip characteristics remain stable over a wide temperature range.
  • Versatile Use: Suitable for a wide range of applications due to its adaptable design and reliable performance.
  • Simplified Installation: Various terminal options simplify the installation process.
  • Enhanced Safety: High interrupt capacity minimizes the risk of electrical hazards.

Additional Details:

The CB2-X0-14-370-311-DF circuit breaker is typically panel-mounted and may feature various actuator styles. The hydraulic-magnetic design provides precise tripping characteristics, ensuring that the circuit is protected under overcurrent conditions. Carling Technologies’ circuit breakers are known for their durability and long-lasting performance, making them suitable for use in demanding environments. The specific current and voltage ratings of this particular model should be verified to ensure it meets the requirements of the intended application.

You May Also Be Interested in

TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC 60VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 32VDC
Need more? Email Us
Phoenix Contact
CIR BRKR THRM 40A 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess