EN
  • EN
  • DE
  • IT

10756

Part No 10756
Manufacturer Carclo Technical Plastics
Catalog Optics - Lenses
Description LENS CLEAR 8-27DEG SPOT SNAP-IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens Only, Holder Required
Color Clear
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 30mm Dia
Lens Transparency Diffused
Optical Pattern Spot
Viewing Angle 8° ~ 27°
For Use With/Related Manufacturer Bridgelux, Citizen, Cree, Lextar, LG Innotek, Lumileds, Nichia, Osram, Plessey, Samsung, Seoul, Stanley, Toshiba, Tridonic
Material Polycarbonate
Mounting Type Snap-In;5;9;7;10;8;3;4;2;3;1;1528;475;335;3356;492;516;1066;3103;350;1601;1885;107;1647;289;2862;36;1621;711;521;67;10;2372;1715;3264;4008;1597;3473;17;365;28;818;0;111077;52860;66354;52861;67548;88359;52862;14246;351;4074;7470;7471;14251;16520;28690;16521;16522;10310;33536;57211;3858;5798;16824;12167;12067;15136;13111;28692;5140;13876;28693;7476;14688;2084;57249;13379;672;14428;23797;6265;6571;25605;7459;33545;28688;3760;16591;3761;16592;16608;16593;16595;57244;16596;16609;16599;16600;16601;16602;16603;16604;16605;16606;57245;16607;16610;16611;16614;16615;57246;57247;57248;12444;57214;14359;16618;13383;28689;14797;6293;25124;6294;28694;922;10867;58784;27508;4201;3995;3996;13980;933;1012;30068;112105;91067;52559;57251;36373;36390;36391;36392;36395;36375;36376;36377;36378;36379;20145;95366;12042;28443;114148;126202;112104;57239;17314;17316;126204;56630;14468;60051;60054;57238;25596;110397;67702;126207;134391;63228;57253;57242;57243;25611;57232;57255;16442;114384;74390;74391;74396;126205;25625;52560;57213;57236;57222;6765;58177;60052;60048;33947;57212;129918;69171;25616;25618;104129;104438;104135;47;126203;25614;57252;33305;57831;57256;52561;79736;57259;68368;36381;11646;134390;57216;57240;60047;57234;52506;52507;52562;25615;17455;17456;67703;35016;109311;35119;70279;73373;60055;56057;17457;25612;68176;68177;68178;68179;68180;36382;25624;52568;58785;36384;57237;35018;36397;57169;10322;25610;60057;60056;25627;60049;28036;61808;57217;57257;16699;16709;16701;16702;16710;16703;16704;16705;16706;30079;36385;28705;34666;64442;52510;52511;81181;60050;81182;52513;25630;52514;69172;57230;25623;56058;16448;57832;36474;126201;52563;36386;36387;57223;106359;106358;57233;60045;60053;57219;68367;60046;33417;91066;52564;25609;56631;36388;57221;57227;57258;57225;57226;57224;53658;57228;52565;57241;35019;36389;52566;134392;61807;34650;57220;126206;16445;28708;36393;12043;17461;25620;5041;25619;57229;52567;134393;67701;82923;91069;57231;57215;91068;119319;66352;110396;56629;57235;62;61;3;2;243;265;1;17;0;2;7;1;1;358336;364567;364576;364584;364586;364590;364591;364594;364595;364913;1;313282;719047;319929;320441;320592;330893;349497;351068;351158;707127;378855;382354;395219;421080;421205;423204;1;2;3;4;5;6;7;8;9;12;14;15;16;24;25;28;30;32;33;36;39;64;80;110;160;2835;1;356287;360453;393101;393103;393107;393133;393486;397568;397999;398016;398029;398031;398037;398064;398078;398333;398334;398592;398593;398598;398603;407050;407052;407055;407060;407074;407162;407164;409068;420845;120630;846184;44451;44452;44453;44454;845637;44456;61061;60114;131830;823589;823587;823588;823590;202214;172991;172528;177333;178336;177991;179128;227974;205393;210168;210747;210442;210444;211412;211413;210989;248765;753512;753509;230277;230854;753505;231946;232974;753508;753514;266915;252519;753506;753513;254600;268458;268910;268911;268715;268720;753510;270010;270888;753507;271690;272016;294517;565622;283172;284620;285018;565621;297388;565623;753515;297616;297642;298432;298433;73837;73865;65276;66557;80124;80128;75208;75226;76148;821058;565620;81545;82198;82687;88477;821054;753511;89628;97019;93766;93990;98498;98576;98973;99098;99112;99128;99255;108258;104209;104315;499574;104397;104540;846181;109451;710197;109569;116228;113069;113073;113889;119560;119565;116912;117270;117236;477317;117366;117367;117520;117521;117523;117620;709522;117707;143309;144200;807035;144594;846182;144561;470698;144565;144717;144718;144719;499585;144874;149207;846186;147208;147267;151702;151707;149625;150180;150313;154835;152797;152959;158916;158919;468250;846183;156290;161235
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1569779-10756
Ultra Librarian 3D Model Ultra Librarian 10756 CAD Model

Description

N

You May Also Be Interested in

Ledil
LENS CLR 10-15DEG SPOT ADH TAPE / Lens with Holder Clear 10° ~ 15° Spot Adhesive Tape
Need more? Email Us
Ledil
ASSEMBLYROUND1 POS32.0MM (D)19,0 / Lens with Holder Clear 4° ~ 18° Spot Adhesive Tape
Need more? Email Us
Ledil
LENS CLEAR 32-63DEG WIDE ADH SNP / Lens with Holder Clear 32° ~ 63° Wide Adhesive, Snap In
Need more? Email Us
Ledil
LENS CLR 26-36DEG WIDE ADHESIVE / Lens with Integrated Mount Clear 26° ~ 36° Wide Adhesive
Need more? Email Us
Ledil
LENS CLEAR 145DEG ADHESIVE TAPE / Lens Clear 145° Adhesive Tape
Need more? Email Us
Ledil
LENS ASSY 1POS 16.1MM ROUND / - - - - -
Need more? Email Us
Adafruit Industries LLC
CONVEX PLASTIC LENS WITH EDGE - / Lens Clear
Need more? Email Us
Ledil
LENS CLR 10-17DEG SPOT ADH SCREW / Lens with Holder Clear 10° ~ 17° Spot Adhesive, Screw
Need more? Email Us
Ledil
LENS CLEAR ADHESIVE TAPE / Lens with Integrated Mount Clear Adhesive Tape
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess