EN
  • EN
  • DE

MF58503F3950

Part No MF58503F3950
Manufacturer Cantherm
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 50KOHM 3950K BEAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - NTC Thermistors
Mfr Cantherm
Series MF58
Package Bulk
Product Status Active
Resistance in Ohms @ 25°C 50k
Resistance Tolerance ±1%
B25/50 3950K
Temperature Range - Operating -55°C ~ 200°C
Power - Max 50 mW
Mounting Type Through Hole
Package / Case Bead, Glass
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 884546-MF58503F3950
Ultra Librarian 3D Model Ultra Librarian MF58503F3950 CAD Model

Description

The 884546-MF58503F3950 is another NTC thermistor from the MF58 series by Cantherm.

  • Manufacturer: Cantherm
  • Product Name: 884546-MF58503F3950
  • Type: NTC Thermistor
  • Series: MF58
  • Resistance @ 25°C: 50k Ohms
  • Resistance Tolerance: ±1%
  • Operating Temperature Range: -55°C to 200°C
  • Power Rating: 50 mW
  • Package: Bulk
  • Package Quantity: 500 pcs
  • Package/Case: Bead, Glass

You May Also Be Interested in

Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3960K DO35
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 500KOHM 4567K DO35
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3950K DISC
Need more? Email Us
Panasonic
THERMISTOR NTC 33OHM 2750K 0603
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10OHMS 2AMPS STR
Need more? Email Us
Honeywell
THERM NTC 2.2KOHM 3887K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 20OHMS 2AMPS STR
Need more? Email Us
Vishay
THERM NTC 2.2KOHM 3977K BEAD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess