EN
  • EN
  • DE

G65SC51P-1

Part No G65SC51P-1
Manufacturer California Micro Devices Corp
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060273-G65SC51P-1
Categories OEM Parts(F-I)
Manufacturer California Micro Devices Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G65SC51P-1 CAD Model

Description

The G65SC51P-1 is a CMOS Peripheral Interface Adapter (PIA) manufactured by California Micro Devices Corp (now part of Microchip Technology). It is a versatile I/O device used to interface microprocessors or microcontrollers to external peripherals.

Applications:

  • Industrial control systems
  • Embedded systems
  • Data acquisition systems
  • Instrumentation
  • Peripheral device interfaces (e.g., printers, keyboards, displays)

Features:

  • Two 8-bit bidirectional I/O ports (Port A and Port B)
  • Four control/interrupt lines
  • Programmable data direction for each port
  • Handshake capability for asynchronous data transfer
  • TTL compatible inputs and outputs
  • CMOS technology for low power consumption

Benefits:

  • Flexible I/O interface
  • Reduces component count by providing integrated I/O functionality
  • Easy to interface with various microprocessors and microcontrollers
  • Low power consumption suitable for battery-powered applications
  • Enhanced system performance due to parallel data transfer capabilities

Additional Details:

The G65SC51P-1 provides two 8-bit parallel I/O ports, Port A and Port B, which can be individually configured as either inputs or outputs. This flexibility allows the device to interface with a wide range of peripherals. The four control/interrupt lines provide additional functionality for handshaking and interrupt-driven data transfer. The device operates on a single 5V power supply and utilizes CMOS technology for low power consumption. It's often used in legacy systems and embedded applications requiring reliable parallel I/O capabilities.

Technical Specifications (Typical):

  • Number of I/O Ports: 2 (8-bit bidirectional)
  • Operating Voltage: 5V
  • Operating Temperature Range: -40°C to +85°C (Industrial)
  • Package Type: DIP-40 or equivalent
  • Data Bus Compatibility: 6502 Family Microprocessors and other compatible systems

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess