EN
  • EN
  • DE

TAH8N401K

Part No TAH8N401K
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354483-TAH8N401K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAH8N401K CAD Model

Description

The TAH8N401K is a power MOSFET from Toshiba Semiconductor and Storage. It is designed for use in power switching applications requiring high voltage and moderate current handling capabilities. Typical applications include power supplies, motor drives, and lighting controls.

Applications

  • Power supplies (SMPS)
  • Motor control circuits
  • LED lighting systems
  • Inverters
  • DC-DC converters

Features

  • High breakdown voltage (VDSS): 400V rating allows for use in high voltage applications.
  • Low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast switching speed: Enables efficient operation in high-frequency applications.
  • Avalanche capability: Provides robustness against voltage transients.
  • Environmentally friendly package: RoHS compliant and lead-free.

Benefits

  • High efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Reliable operation: High breakdown voltage and avalanche capability ensure robust performance.
  • Compact design: Surface-mount package allows for efficient use of board space.
  • Reduced heat generation: Efficient operation minimizes heat sink requirements.
  • Compliance with regulations: RoHS compliance ensures environmental friendliness.

Additional Details

The TAH8N401K features a drain-source voltage rating of 400V and a continuous drain current of 8A. It is an N-channel enhancement mode MOSFET. The gate threshold voltage is typically between 2V and 4V. The device's datasheet provides detailed information on its electrical characteristics, thermal performance, and package dimensions. This device is commonly used in applications requiring high voltage switching and good power efficiency. Precise specifications like gate charge and capacitances depend on the specific datasheet revision.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
KEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess