EN
  • EN
  • DE

G65SC22P-2

Part No G65SC22P-2
Manufacturer California Micro Devices Corp
Catalog OEM Parts (F - I)
Description CMOS Versatile Interface Adapter with Interval Timer/Counters DIP-40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060271-G65SC22P-2
Categories OEM Parts(F-I)
Manufacturer California Micro Devices Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G65SC22P-2 CAD Model

Description

The G65SC22P-2 is a Versatile Interface Adapter (VIA) manufactured by California Micro Devices Corp. This chip is designed to provide versatile input/output capabilities for microprocessors and microcontrollers. It’s often used in embedded systems to interface with peripheral devices and manage various input and output signals.

Applications

  • Embedded Systems: Acts as a peripheral interface for microcontrollers and microprocessors.
  • Industrial Control Systems: Used for controlling and monitoring industrial equipment.
  • Data Acquisition Systems: Provides interfaces for sensors and data logging devices.
  • Robotics: Enables communication between the control system and various robotic components.
  • Instrumentation: Used in test and measurement equipment to interface with external devices.

Features

  • Two 8-bit Bidirectional I/O Ports.
  • Two Programmable Interval Timers.
  • Serial Port with Baud Rate Generator.
  • Interrupt Handling Capability.
  • Handshake Control Signals.
  • TTL Compatible Inputs and Outputs.

Benefits

  • Flexible I/O Interface: Provides versatile input/output capabilities for a wide range of peripherals.
  • Timer Functionality: Offers programmable timers for timing and control applications.
  • Serial Communication: Facilitates serial communication with other devices.
  • Interrupt Handling: Simplifies interrupt-driven system design.
  • Easy Integration: Compatible with standard TTL logic levels for easy interfacing.

Additional Details

The G65SC22P-2's main features include two 8-bit bidirectional I/O ports (Port A and Port B), which can be individually configured as inputs or outputs. It incorporates two programmable interval timers, allowing for precise timing and control of external events. A built-in serial port with a baud rate generator enables serial communication with other devices. The interrupt handling capability simplifies interrupt-driven system designs. The handshake control signals facilitate data transfer synchronization with peripheral devices. It typically operates from a 5V power supply and is available in a DIP (Dual In-line Package). Consult the manufacturer's datasheet for detailed specifications, pinout diagrams, timing characteristics, and programming information to ensure proper implementation and optimal performance in the intended application.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess