The CM3015-33ST is a TVS (Transient Voltage Suppression) diode array designed for ESD (Electrostatic Discharge) protection in sensitive electronic equipment. Manufactured by California Micro Devices (now Semtech), it is used to safeguard data and power lines from voltage transients caused by ESD events.
Applications
- Protection of I/O ports in portable devices like smartphones and tablets.
- Safeguarding data lines in USB, HDMI, and other high-speed interfaces.
- Protection for power lines in various electronic systems.
- Use in consumer electronics, industrial equipment, and medical devices.
Features
- Low clamping voltage to minimize stress on protected components.
- Fast response time to quickly clamp transient voltages.
- Low capacitance to minimize signal distortion in high-speed applications.
- Small form factor package for space-constrained designs.
- Provides protection against multiple ESD strikes.
Benefits
- Enhanced reliability of electronic equipment by protecting against ESD damage.
- Improved system performance by minimizing signal degradation.
- Reduced board space requirements due to the small package size.
- Simplified design and layout.
- Compliance with industry standards for ESD protection.
Detailed Specifications: The CM3015-33ST offers a standoff voltage of 3.3V. It is designed to protect up to four I/O lines. The device is typically packaged in a small SOT-23 or similar package. The clamping voltage is typically below 10V at a specified surge current. It is compliant with IEC 61000-4-2 ESD protection standards, providing protection against contact discharges of ±8kV and air discharges of ±15kV. The operating temperature range is typically -40°C to +85°C.
The CM3015-33ST provides effective ESD protection for sensitive electronic circuits. Its low clamping voltage, fast response time, and low capacitance make it suitable for use in a wide range of applications.