EN
  • EN
  • DE

CM1293-02SR

Part No CM1293-02SR
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description 2, 4, and 8-Channel Low Capacitance ESD Protection Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1162001-CM1293-02SR
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1293-02SR CAD Model

Description

The CM1293-02SR is a Transient Voltage Suppressor (TVS) diode array manufactured by California Micro Devices Corp (now Semtech). It's designed to provide robust protection against electrostatic discharge (ESD) and other transient voltage events that can damage sensitive electronic components.

Applications:

  • Smartphones and Mobile Devices: Protection for I/O ports, USB interfaces, and display lines.
  • Tablets and Portable Electronics: Safeguards against ESD during handling and usage.
  • High-Speed Data Interfaces: Protection for HDMI, DisplayPort, and other high-speed data lines.
  • Networking Equipment: Protects Ethernet ports and other network interfaces.

Features:

  • Ultra-Low Capacitance: Minimizes signal degradation in high-speed data applications, preserving signal integrity.
  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to safe levels.
  • Small Package Size: Enables integration into compact and space-constrained designs.
  • Fast Response Time: Quickly responds to transient events, preventing damage to protected circuitry.
  • Robust ESD Protection: Exceeds industry standards for ESD immunity, ensuring reliable protection.

Benefits:

  • Improved System Reliability: Reduces the risk of component failure due to ESD and other transient voltage events.
  • Extended Product Lifespan: Protects electronic devices, increasing their operational life and reducing the need for repairs.
  • Reduced Warranty Costs: Minimizes returns and repairs due to ESD-related damage, lowering overall costs.
  • Enhanced Signal Integrity: Ultra-low capacitance ensures minimal impact on high-speed data signals.
  • Compliance with Industry Standards: Meets or exceeds requirements for ESD and surge protection.

Additional Details:

The CM1293-02SR typically consists of multiple TVS diodes integrated into a small package, with the "-02" likely indicating the number of protected channels. The datasheet from Semtech provides detailed electrical specifications, including breakdown voltage, clamping voltage, capacitance, and leakage current. It is designed to meet or exceed industry standards for ESD protection, such as IEC 61000-4-2. The ultra-low capacitance characteristic is crucial for protecting high-speed data lines without introducing significant signal distortion. The internal configuration likely features a common anode or cathode arrangement for simplified PCB layout.

You May Also Be Interested in

Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess