EN
  • EN
  • DE

CM1219-05S7

Part No CM1219-05S7
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description Low Capacitance Transient Voltage Suppressors / ESD Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1161994-CM1219-05S7
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1219-05S7 CAD Model

Description

The CM1219-05S7 is a 5-channel ESD (Electrostatic Discharge) protection device manufactured by California Micro Devices (now part of Semtech). This device is designed to protect sensitive electronic components from damage due to ESD strikes, particularly in applications with numerous I/O or data lines.

Applications:

  • USB Interfaces: Protects multiple data lines in USB hubs and devices.
  • HDMI Interfaces: Provides ESD protection for HDMI data and control lines.
  • Keypads and Buttons: Safeguards multiple input lines in keypads and button arrays.
  • Audio Systems: Protects audio input and output lines in audio equipment.
  • General Purpose I/O (GPIO): Provides ESD protection for multiple GPIO lines in microcontrollers and embedded systems.

Features:

  • 5-Channel ESD Protection: Protects five independent data or signal lines from ESD events.
  • Low Clamping Voltage: Limits voltage stress on protected components during ESD strikes.
  • Low Input Capacitance: Preserves signal integrity in high-speed data transmission.
  • Small Package Size: Allows for compact PCB layouts and efficient use of board space.
  • IEC 61000-4-2 Compliance: Meets industry standards for ESD protection.

Benefits:

  • Enhanced ESD Protection: Protects sensitive electronic devices from ESD damage, which enhances product reliability and reduces failure rates.
  • Maintains Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed applications.
  • Compact Design: Small package allows for use in space-constrained applications, making it suitable for portable devices.
  • Industry Standard Compliance: Meeting IEC 61000-4-2 standards ensures the device provides reliable ESD protection.
  • Reduces Field Failures: Minimizes the risk of ESD-related failures in the field, decreasing warranty costs and improving customer satisfaction.

Additional Details:

The CM1219-05S7 is typically available in a SOT-23-6 or similar small package. It offers protection against ESD strikes up to ±15kV (air discharge) and ±8kV (contact discharge), complying with IEC 61000-4-2 standards. Key specifications include a low dynamic resistance and minimal leakage current. The device is designed to operate across a broad temperature range, making it suitable for various environments. Further details, including electrical characteristics, clamping voltage curves, and application guidelines, can be found in the manufacturer's datasheet.

This ESD protection device provides a reliable and efficient solution for safeguarding multiple signal lines from electrostatic discharge, improving product reliability and preventing costly failures.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess