EN
  • EN
  • DE

CM1218-05ST

Part No CM1218-05ST
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description Low Capacitance Transient Voltage Suppressors / ESD Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1161989-CM1218-05ST
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1218-05ST CAD Model

Description

The CM1218-05ST is a common mode EMI filter and ESD protection device manufactured by California Micro Devices Corp (now Semtech). It is designed to suppress common mode noise on high-speed differential interfaces while also providing robust ESD protection to sensitive downstream components.

Applications

  • High-speed differential interfaces such as HDMI, DisplayPort, USB 3.0, and MIPI.
  • Mobile devices including smartphones, tablets, and laptops.
  • Consumer electronics such as televisions, set-top boxes, and gaming consoles.
  • Data communication equipment.

Features

  • Common mode EMI filter for noise suppression.
  • Integrated ESD protection exceeding IEC 61000-4-2 Level 4.
  • Low capacitance for minimal signal degradation.
  • Small form factor package for space-constrained applications.
  • High bandwidth to support high-speed data rates.

Benefits

  • Improved signal integrity by reducing common mode noise.
  • Enhanced ESD protection for increased system reliability.
  • Minimal impact on signal quality due to low capacitance.
  • Reduced board space requirements.
  • Compliance with industry standards for EMI and ESD.

Detailed Specifications: The CM1218-05ST features a typical common mode attenuation of -20dB at 1 GHz. The ESD protection is rated at ±15kV contact discharge and ±30kV air discharge per IEC 61000-4-2. It is available in a small form factor package such as a 2x2 mm or similar. The insertion loss is typically less than 0.5 dB at the specified frequency range for supported interfaces. The device operates over a temperature range of -40°C to +85°C.

The CM1218-05ST provides a cost-effective solution for protecting high-speed differential interfaces from EMI and ESD threats. Its integrated filtering and protection capabilities simplify board design and improve overall system performance and reliability.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess