EN
  • EN
  • DE

PS8821-1-F3

Part No PS8821-1-F3
Manufacturer California Eastern Labs
Catalog Optoisolators - Transistor, Photovoltaic Output
Description 1 Mbps ANALOG OUTPUT TYPE 8-PIN SSOP (SO-8) HIGH-SPEED PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1239867-PS8821-1-F3
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS8821-1-F3 CAD Model

Description

The PS8821-1-F3 is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed by California Eastern Labs (CEL). This switch is optimized for use in various wireless communication systems, providing excellent isolation and low insertion loss. It's commonly used in applications such as WLAN, Bluetooth, and other RF switching circuits, offering high performance and reliability.

Applications:

  • WLAN (Wireless Local Area Networks): Used for antenna switching in Wi-Fi devices.
  • Bluetooth Devices: Implemented in Bluetooth modules for signal routing.
  • RF Switching Circuits: Employed in various RF applications for signal selection.
  • Mobile Communication Systems: Used in mobile devices for antenna diversity and band switching.
  • Test and Measurement Equipment: Utilized in RF test equipment for signal routing and switching.

Features:

  • Low Insertion Loss: Minimizes signal attenuation in the signal path.
  • High Isolation: Provides excellent signal isolation between different paths.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • Compact Package: Available in small packages for space-constrained applications.
  • GaAs MMIC Technology: Utilizes GaAs MMIC technology for high performance and reliability.

Benefits:

  • Improved Signal Quality: Low insertion loss ensures minimal signal degradation.
  • Reduced Interference: High isolation prevents unwanted signal leakage.
  • Enhanced System Performance: Fast switching speed enables rapid signal routing.
  • Simplified Design: Compact package simplifies integration into various circuit designs.
  • Increased Reliability: GaAs MMIC technology ensures robust and reliable performance.

The PS8821-1-F3's low insertion loss is critical for maintaining signal integrity in RF applications, minimizing signal attenuation as it passes through the switch. The high isolation prevents unwanted signal leakage between the different signal paths, reducing interference and improving overall system performance. The fast switching speed allows for rapid switching between different signal paths, enabling dynamic signal routing. The compact package makes it easy to integrate into various circuit designs, especially in space-constrained applications. The use of GaAs MMIC technology ensures high performance and reliability, making it suitable for demanding RF applications. This switch is typically available in a small surface-mount package, making it easy to integrate into modern electronic designs. With its combination of low insertion loss, high isolation, fast switching speed, and compact size, the PS8821-1-F3 is an excellent choice for antenna switching, signal routing, and other RF applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0001 $51.0017
41+ $2.4616 $100.9256
63+ $2.3847 $150.2361
87+ $2.3077 $200.7699
113+ $2.2308 $252.0804
150+ $2.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess