EN
  • EN
  • DE

PS710CL2-1A

Part No PS710CL2-1A
Manufacturer California Eastern Labs
Catalog Solid State Relays
Description Solid State Relay OCMOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1239719-PS710CL2-1A
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS710CL2-1A CAD Model

Description

The PS710CL2-1A is a high-performance solid-state relay designed by California Eastern Labs.

  • Popularity: Medium
  • Supply and Demand: Limited
  • Applications: Power supplies, temperature controllers, and other high voltage applications.
  • Manufacturer: California Eastern Labs

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NC 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 35A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 35A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY 3PST-NO 50A 48-530V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess