Products specifications

Categories Resistors
Features 25 mOhms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Manufacturer Caddock Electronics Inc.
Series Kool-Pak®MP900
Package Tube
Operating Temperature Range -55°C ~ 150°C
Package TO-220-2 Full Pack
Case / Package TO-220
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Other Part Number MP9300.0255%, MP930-0.025J, REFMP930-0.025-5%, MP930-0.025-5%-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885692-MP930-0.025-5%
Ultra Librarian 3D Model Ultra Librarian MP930-0.025-5% CAD Model

Description

The Caddock Electronics Inc. MP930-0.025-5% is a Kool-Pak®MP900 series thick film resistor with a resistance of 25 mOhms ±5% and a power rating of 30W.

  • Type: through-hole resistor
  • Package: TO-220-2 Full Pack
  • Features: moisture-resistant and non-inductive
  • Case/Package: TO-220
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8533.29.0000
  • Applications: power management, sensing and instrumentation, signal processing, and industrial applications
  • Manufacturer Pack Quantity: 50
  • Popularity: medium
  • Supply and Demand Status: limited

You May Also Be Interested in

Ohmite
RES 500 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 95J500E
Ohmite
RES 10K OHM 5% 12W AXIAL
Need more? Email Us
ECAD model for B12J10KE
Vishay
RES 1.5M OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for VR68000001504JAC00
Vishay
NS-2B 30 1% B12
Need more? Email Us
ECAD model for NS02B30R00FB12
Vishay
CAP
Need more? Email Us
ECAD model for RS00510K00FB12
Ohmite
RES 33 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 25J33RE
Ohmite
RES 1 GOHM 1% 10W AXIAL
Need more? Email Us
ECAD model for MOX94021007FTE
Ohmite
RES 50 OHM 5% 11W AXIAL
Need more? Email Us
ECAD model for 90J50RE
Ohmite
RES 400 OHM 1% 3W AXIAL
Need more? Email Us
ECAD model for 43F400E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $62.3464 $124.6928
3+ $51.1567 $153.4701
4+ $49.5579 $198.2316
6+ $47.9590 $287.7540
7+ $46.3600 $324.5200
10+ $41.5647 $415.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,750 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention