Products specifications

Categories Resistors
Features 75 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Manufacturer Caddock Electronics Inc.
Series Kool-Pak®MP900
Package Tube
Operating Temperature Range -55°C ~ 150°C
Package TO-220-2 Full Pack
Case / Package TO-220
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Other Part Number MP930-75.0F, Q9470304, REFMP930-75.0-1%
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885696-MP930-75.0-1%
Ultra Librarian 3D Model Ultra Librarian MP930-75.0-1% CAD Model

Description

The Caddock Electronics Inc. Kool-Pak®MP900 series resistor is a 75 Ohms ±1% 30W through hole resistor that comes in a TO-220-2 full pack tube package.

  • Category: resistors
  • Popularity: medium
  • Supply and Demand Status: limited
  • Estimated Production Lead Time: not applicable
  • MSL Level: not applicable
  • ECCN: EAR99
  • HTSUS: 8533.29
  • Recommendation: for use in electronic devices that require a thick film resistor

You May Also Be Interested in

Ohmite
RES 15 OHM 10% 4.5W RADIAL
Need more? Email Us
ECAD model for AY150KE
Ohmite
RES 5K OHM 1% 10W AXIAL
Need more? Email Us
ECAD model for 40F5K0E
Vishay
NS-2B 30 1% B12
Need more? Email Us
ECAD model for NS02B30R00FB12
Ohmite
RES 2 GOHM 1% 1.5W RADIAL
Need more? Email Us
ECAD model for SM104032007FE
Ohmite
RES 10K OHM 5% 12W AXIAL
Need more? Email Us
ECAD model for B12J10KE
KOA Speer
RESISTOR
Need more? Email Us
ECAD model for MOSX3CT631R2R4J
Vishay
RES 33.2K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C3322FC100
Vishay
RES 1.5M OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for VR68000001504JAC00
Ohmite
RES 6K OHM 5% 3W AXIAL
Need more? Email Us
ECAD model for 23J6K0E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.0985 $102.1970
4+ $41.9269 $167.7076
5+ $40.6165 $203.0825
7+ $39.3073 $275.1511
9+ $37.9969 $341.9721
12+ $34.0657 $408.7884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,140 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention