EN
  • EN
  • DE

MP9100-50.0-1%

Part No MP9100-50.0-1%
Manufacturer Caddock Electronics Inc.
Catalog Through Hole Resistors
Description RES 50 OHM 1% 100W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 50 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Manufacturer Caddock Electronics Inc.
Series Kool-Pak®MP9000
Package Tube
Operating Temperature Range -55°C ~ 175°C
Package TO-247-2
Case / Package TO-247
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Other Part Number REFMP9100-50.0-1%, MP9100-50.0F
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885688-MP9100-50.0-1%
Ultra Librarian 3D Model Ultra Librarian MP9100-50.0-1% CAD Model

Description

The MP9100-50.0-1% is a high-precision power resistor manufactured by Caddock Electronics Inc. It is designed for applications requiring accurate current sensing, voltage division, and feedback control. This resistor is characterized by its low temperature coefficient of resistance (TCR) and excellent long-term stability, making it suitable for use in demanding environments where accuracy and reliability are critical.

Applications

  • Current sensing in power supplies and motor drives
  • Voltage division in precision instrumentation
  • Feedback control in amplifier circuits
  • High-precision measurement equipment
  • Medical devices

Features

  • Resistance value of 50.0 ohms
  • Tolerance of ±1%
  • Low temperature coefficient of resistance (TCR)
  • High power rating
  • Non-inductive design

Benefits

  • Provides accurate current sensing and voltage division
  • Maintains stable resistance value over temperature variations
  • Ensures reliable performance in harsh environments
  • Reduces errors in precision measurement applications
  • Improves the overall accuracy and stability of electronic circuits

Additional Details

The MP9100-50.0-1% has a power rating of 1 watt. It is constructed using Caddock's proprietary Micronox® resistance film technology, which provides exceptional stability and performance. The resistor is available in a radial-leaded package for easy mounting on printed circuit boards. It operates over a wide temperature range. The non-inductive design minimizes signal distortion and ensures accurate performance in high-frequency applications.

You May Also Be Interested in

Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Vishay
RES 18M OHM 2% 1/4W AXIAL / 18 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Lowest to $9.3217
Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182
VPG Foil Resistors
RES 10 OHM 0.3W 0.1% RADIAL
Need more? Email Us
Apex Microtechnology
Apex 2mm Hex Screwdriver Bit - 1/4" Drive, 1" OAL | 5-Pack | Part #185-2MM
Need more? Email Us
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192
Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001
VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess