EN
  • EN
  • DE

MP820-50.0-1%

Part No MP820-50.0-1%
Manufacturer Caddock Electronics Inc.
Catalog Through Hole Resistors
Description RES 50 OHM 1% 20W TO220 / 50 Ohms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Caddock Electronics Inc.
Series Kool-Pak®MP800
Package Tube
Resistance 50 Ohms
Tolerance ±1%
Power (Watts) 20W
Composition Thick Film
Features Moisture Resistant, Non-Inductive
Temperature Coefficient -20/ +50ppm/°C
Temperature Range - Operating -55°C ~ 175°C
Package / Case TO-220-2 Full Pack
Supplier Device Package TO-220
Dimension 0.400" L x 0.175" W (10.16mm x 4.45mm)
Height - Seated (Max) 0.590" (14.99mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Names MP820-50.0F,REFMP820-50.0-1%
Standard Package 50
Win Source Part Number 1200541-MP820-50.0-1%
Ultra Librarian 3D Model Ultra Librarian MP820-50.0-1% CAD Model

Description

The Kool-Pak®MP800 MP820-50.0-1% from Caddock Electronics Inc. is a thick film resistor with a resistance of 50 Ohms.

  • Resistance: 50 Ohms
  • Tolerance: ±1%
  • Temperature Coefficient: -20/ +50ppm/°C
  • Moisture Resistant: Yes
  • Non-Inductive: Yes
  • Power: 20W
  • Package: TO-220-2 full pack package
  • Height: 0.400" L x 0.175" W (10.16mm x 4.45mm)
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8533.21.0090
  • Package: tube package of 50

You May Also Be Interested in

Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Vishay
RES 2 OHM 6.5W 5% AXIAL / 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.8833
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess