EN
  • EN
  • DE

MP725-50.0-1%

Part No MP725-50.0-1%
Manufacturer Caddock Electronics Inc.
Catalog Chip Resistor - Surface Mount
Description RES SMD 50 OHM 1% 25W DPAK / Res Power Film 50 Ohm 1% 25W -20ppm/°C to 80ppm/°C D-Pak Gull Wing SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Caddock Electronics Inc.
Series MP725
Packaging Reel package
Resistance (Ohms) 50
Tolerance ±1%
Power (Watts) 25W
Composition Thick Film
Features Current Sense, Moisture Resistant, Non-Inductive
Temperature Coefficient -20/ +80ppm/°C
Operating Temperature Range -55°C ~ 150°C
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package DPAK
Dimension 0.325" L x 0.320" W (8.26mm x 8.13mm)
Height - Seated (Maximum) 0.120" (3.05mm)
Number of Terminations 2
Win Source Part Number 772798-MP725-50.0-1%
Popularity Medium
Supply and Demand Status Balance
Family Name MP725
Introduction Date August 08, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MP725-50.0-1% CAD Model

Description

The MP725-50.0-1% is a high-precision power resistor manufactured by Caddock Electronics Inc. These resistors are known for their exceptional stability, low temperature coefficient, and high power dissipation capabilities. They are designed for critical applications where accuracy and reliability are paramount.

Applications

  • Power supplies
  • Current sensing circuits
  • Voltage dividers
  • Precision amplifiers
  • Calibration equipment

Features

  • High precision (1% tolerance)
  • Low temperature coefficient
  • High power dissipation
  • Non-inductive design
  • Excellent long-term stability

Benefits

  • Accurate Measurement: The 1% tolerance ensures accurate resistance values for precise circuit operation.
  • Stable Performance: The low temperature coefficient minimizes resistance variations due to temperature changes.
  • Robust Operation: The high power dissipation capability allows for use in high-current applications.
  • Reduced Noise: The non-inductive design minimizes signal distortion and noise.
  • Long-Term Reliability: The excellent long-term stability ensures consistent performance over time.

Additional Details

The MP725-50.0-1% resistor has a resistance value of 50.0 ohms with a tolerance of 1%. Caddock resistors are often used in applications requiring extremely stable and accurate resistance values over a wide range of operating conditions. The MP725 series is known for its high power rating, enabling it to handle significant power dissipation without significant changes in resistance value. The non-inductive design is crucial in high-frequency applications to prevent unwanted inductive effects.

Consult the official Caddock Electronics Inc. datasheet for the MP725 series for detailed electrical specifications, power derating curves, and physical dimensions. These specifications are crucial for ensuring proper application and reliable performance in your specific circuit design.

You May Also Be Interested in

Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess