Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr C&K
Series SER
Package Bulk
Switch Type Keyswitch
Shape Square
Color Blue
Illumination Non-Illuminated
For Use With/Related Products SERU Series
Mounting Type Snap Fit
Size 17.10mm L x 12.30mm W x 6.30mm H
Other Names 719-0801-000,71057,CKN11435,71057,SR-K-BU,SRKBU,*SR-K-BU,SR-K-BU,*SRK BU
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1233858-SRK BU
Ultra Librarian 3D Model Ultra Librarian SRK BU CAD Model

Description

The C&K SER SR-K-BU is a blue keyswitch cap that is designed for use with the SERU series.

  • Series: SER
  • Color: blue
  • Device: keyswitch cap
  • Designed for: SERU series
  • Shape: square
  • Dimensions: 17.10mm L x 12.30mm W x 6.30mm H
  • Mounting Type: snap-fit
  • Illumination: non-illuminated
  • Packaging: bulk
  • Standard Package: 100

You May Also Be Interested in

Dialight
SWITCH CAP
Need more? Email Us
ECAD model for 328-0072
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
ECAD model for AT496B
NKK Switches
CAP PUSHBUTTON ROUND GREEN
Need more? Email Us
ECAD model for AT4017F
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
ECAD model for AT4063B
MEC Switches
CAP TACTILE ROUND BLK/TRANS LENS
Need more? Email Us
ECAD model for 1FS091
E-Switch
CAP PUSHBUTTON RECTANGULAR BLUE
Lowest to $0.3590
ECAD model for 1CBLU
NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
ECAD model for AT444A
C&K Components
CAP PUSHBUTTON ROUND BLACK
Lowest to $1.6019
ECAD model for 508102000
E-Switch
CAP PUSHBUTTON SQUARE BLACK
Lowest to $4.0352
ECAD model for 1SBLK

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention