Products specifications Report Issue?

Circuit SPST
Number of Positions 10
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.169" (4.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -30°C ~ 60°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1553156-SPA10AB
Ultra Librarian 3D Model Ultra Librarian SPA10AB CAD Model

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6SN-4101-P
E-SWITCH
SWITCH ROTARY DIP BCD 0.15A 42V
Need more? Email Us
ECAD model for RDTAR10S1R
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6S-8104-PH
Bourns Inc.
SWITCH ROTARY DIP SPDT 0.1A 16V
Need more? Email Us
ECAD model for 7814G-1-023E
Grayhill Inc.
SWITCH ROTARY DIP HEX 0.1A 50V
Need more? Email Us
ECAD model for 94HCB16RAT
TE Connectivity
SWITCH SLIDE DIP SPST 0.025A 50V
Need more? Email Us
ECAD model for 5161390-8
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.8671
ECAD model for 218-4LPSTF
Omron
SWITCH ROTARY DIP HEX 0.025A 24V
Need more? Email Us
ECAD model for A6RS-161RS-P
C&K Components
SWITCH SLIDE DIP SPST 0.1A 5V
Need more? Email Us
ECAD model for BD05AV

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention