EN
  • EN
  • DE

PTS810SJK250SMTRLFS

Part No PTS810SJK250SMTRLFS
Manufacturer C&K Components
Catalog Switches
Description Tactile Switches Microminiature SMT Top Actuated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer C&K Switches
Illuminated Non-Illuminated
Mounting Style SMD/SMT
Mounting Direction Straight
Stem Height 0.9 mm
Actuator Oval
Switch Function OFF - (ON)
Operating Force 2.6 N
Current Rating 50 mA
Voltage Rating DC 16 VDC
Ground Terminal No
Contact Form SPST
Termination Style J Form Lead
Color White
Length 4.2 mm
Width 3.2 mm
Height 2.5 mm
Series PTS810
Life 50000 Cycle
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Contact Plating Silver
Type Tactile
Brand C&K
Travel 0.15 mm
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Product Type Tactile Switches
Standard Pack Qty 2900
Subcategory Switches
Tradename PTS
Ultra Librarian 3D Model Ultra Librarian PTS810SJK250SMTRLFS CAD Model

You May Also Be Interested in

TE Connectivity
SWITCH SLIDE SPDT 300MA 125V
Lowest to $1.9636
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $5.2249
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Lowest to $10.1886
C&K Components
SWITCH SLIDE DP3T 300MA 6V
Lowest to $1.3636
Omron
SWITCH DETECT SPST-NO 0.001A 5V
Lowest to $1.6363
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 16A 250V
Lowest to $2.3455
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $1.1753
C&K Components
SWITCH ROCKER SPDT 7.5A 125V
Lowest to $13.0909

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4266 $51.1920
290+ $0.3501 $101.5290
445+ $0.3391 $150.8995
610+ $0.3282 $200.2020
790+ $0.3173 $250.6670
1,055+ $0.2844 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess