EN
  • EN
  • DE

HASW0003

Part No HASW0003
Manufacturer C&K Components
Catalog Rotary Switches
Description C&k Series-sw Comax SW-11A06N-B02
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195567-HASW0003
Categories Rotary Switches
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HASW0003 CAD Model

Description

The HASW0003 is a series of Hall Effect Sensor Switches manufactured by C&K Components. These sensors are designed to detect the presence or absence of a magnetic field and provide a digital output signal indicating the field's state. Hall effect sensors are commonly used for position sensing, speed detection, and proximity detection in various applications.

Applications:

  • Position sensing in automotive systems (e.g., seat position, pedal position).
  • Speed detection in motors and encoders.
  • Proximity detection in security systems and industrial equipment.
  • Door and lid detection.
  • Fluid level sensing.

Features:

  • Hall effect sensing technology.
  • Digital output signal.
  • Unipolar or bipolar operation.
  • Small size.
  • Low power consumption.

Benefits:

  • Reliable and accurate detection of magnetic fields.
  • Contactless sensing, eliminating wear and tear.
  • Long lifespan.
  • Easy to interface with microcontrollers and other digital circuits.
  • Immunity to dust, dirt, and other environmental factors.

Additional Details:

The HASW0003 Hall Effect Sensor Switch operates based on the Hall effect principle, which states that a voltage is generated across a conductor when it is subjected to a magnetic field perpendicular to the direction of current flow. The sensor contains a Hall element that detects the magnetic field and a signal conditioning circuit that amplifies and converts the Hall voltage into a digital output signal. The digital output signal can be either unipolar (output switches when a magnetic field of sufficient strength is present) or bipolar (output switches depending on the polarity of the magnetic field).

The HASW0003 is typically packaged in a small surface-mount package, making it easy to integrate into electronic circuits. It operates from a low voltage power supply and consumes very little power. The sensor is designed to be robust and reliable, even in harsh environments. Proper use requires careful consideration of the magnetic field strength and orientation. A magnet of appropriate strength is typically used to activate the sensor.

Hall effect sensors offer significant advantages over traditional mechanical switches, including contactless operation, long lifespan, and immunity to environmental factors. C&K Components is a reputable manufacturer of electromechanical switches and sensors, ensuring the quality and performance of their products. It is vital to consult the official datasheet for specific operating parameters.

You May Also Be Interested in

Electroswitch
SWITCH ROTARY 2-3POS 500MA 115V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-6POS 150MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 6POS 150MA 60V
Lowest to $16.1018
C&K Components
SWITCH ROTARY 4POS 5A 125V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-6POS 300MA 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 4POS 15A 120V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-6POS 300MA 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 4POS 2.5A 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 7POS 2.5A 125V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1520 $64.5600
70+ $1.7658 $123.6060
105+ $1.7107 $179.6235
140+ $1.6555 $231.7700
185+ $1.6003 $296.0555
245+ $1.4347 $351.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,070 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess