EN
  • EN
  • DE

EDM650AGAC0 LFS

Part No EDM650AGAC0 LFS
Manufacturer C&K Components
Catalog Tactile Switches
Description SWITCH TACT SPST-NO 0.05A 100V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 100VAC/DC
Actuator Type Snap Dome
Mounting Type Through Hole
Actuator Height off PCB, Vertical 1.20mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Illumination Non-Illuminated
Operating Force 650gf
Features Tactile Feedback
Temperature Range - Operating -25°C ~ 70°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1563613-EDM650AGAC0 LFS
Ultra Librarian 3D Model Ultra Librarian EDM650AGAC0 LFS CAD Model

Description

N

You May Also Be Interested in

C&K Components
PTS526SM15SMTR2 LFS C&K Tactile Switches 50mA 12VDC, 5.2x5.2mm, 1.5mm H, 160gf, G leads, No ground pin, metal actuator datasheet, inventory, & pricing.
Need more? Email Us
Diptronics
TJE-533-Q-T/R Diptronics Tactile Switches SMT Type (H=1.5mm) 5.2*5.2 datasheet, inventory, & pricing.
Lowest to $0.0961
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 3.3mm 4.45mm x 3.4mm Surface Mount, Right Angle
Lowest to $0.0996
Alps Alpine
SKSNLME010 Alps Alpine Tactile Switches TACT Switch 6.23.0mm Side Push Mid-mount Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.0100
Alps Alpine
SKQGAEE010 Alps Alpine Tactile Switches 5.2x5.2x0.8mm 100gf datasheet, inventory, & pricing.
Lowest to $0.3409
Diptronics
Tactile Switch SPST 1.5mm 5.2mm x 5.2mm Surface Mount
Lowest to $0.1310
C&K Components
PTS645SK95SMTR92 LFS C&K Tactile Switches 50mA 12VDC 260gf .374mm thru-hole/SMT datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
PTS810SJS250SMTR LFS C&K Tactile Switches Microminiature SMT Top Actuated datasheet, inventory, & pricing.
Need more? Email Us
Diptronics
DTS-24N-V Diptronics Tactile Switches TACT SWITCH 12X12MM datasheet, inventory, & pricing.
Lowest to $0.1310

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess