EN
  • EN
  • DE

CCM03-3009LFTR102

Part No CCM03-3009LFTR102
Manufacturer C&K Components
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820213-CCM03-3009LFTR102
Ultra Librarian 3D Model Ultra Librarian CCM03-3009LFTR102 CAD Model

Description

The C&K Components CCM03-3009LFTR102 is a surface mount chip inductor designed for use in a variety of high-frequency applications. C&K Components is a well-known manufacturer of electromechanical switches and interconnect devices, and this inductor reflects their commitment to quality and performance.

Applications

  • RF circuits
  • Wireless communication devices
  • Filters
  • Matching networks
  • High-frequency circuits

Features

  • Inductance: 1.0μH (Implied by the 102 in the part number. 10 * 10^2 picos Henry = 1000pH = 1uH)
  • Tolerance: The specific tolerance requires further research using the datasheet.
  • Mounting: Surface mount technology (SMT) for easy and efficient assembly.
  • Size: Compact size for space-saving applications.
  • Shielded Construction: Typically shielded to minimize electromagnetic interference (EMI). Requires datasheet confirmation.

Benefits

  • Efficient Performance: Designed for optimal performance in high-frequency circuits.
  • Reduced Interference: Shielded construction minimizes EMI and ensures stable operation.
  • Space Saving: Compact size allows for high-density mounting on PCBs.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Reliable Operation: C&K Components' quality standards ensure long-term reliability.

Additional Details

The CCM03-3009LFTR102 chip inductor is engineered for efficient performance in RF and high-frequency circuits. The shielded construction helps to minimize electromagnetic interference, ensuring stable and reliable operation. The specific SRF (Self-Resonant Frequency), DCR (DC Resistance), and current ratings require consulting the official C&K Components datasheet. These details are crucial for proper circuit design and performance optimization. C&K Components is recognized for its high-quality components, and this inductor is designed to offer dependable performance in a variety of applications. Always refer to the manufacturer’s documentation for comprehensive electrical and mechanical information.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess