EN
  • EN
  • DE

PIC16C771/JW

Part No PIC16C771/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB EPROM/UV 20CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 20-CDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 7KB (4K x 14)
Program Memory Type EPROM, UV
Supply Voltage 4V ~ 5.5V
Data Converters A/D 6x12b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 20-CDIP (0.300", 7.62mm) Window
Case / Package 20-CDIP
Family Name PIC16C771
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 23
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889414-PIC16C771/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C771/JW CAD Model

Description

Microchip Technology's PIC16C771/JW

The PIC16C771/JW from Microchip Technology is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a variety of features that make it an ideal choice for a wide range of applications in the automotive, industrial, and consumer markets. It is part of the PIC family of microcontrollers, renowned for their ease of use, low power consumption, and reliable performance.

Core Features

  • Processor: The device is built around a powerful PIC microcontroller core with a maximum clock speed of 20 MHz, providing the computational power needed for complex tasks and algorithms.
  • Memory: It includes 14 KB of on-chip program memory (EPROM) and 368 bytes of RAM, which allows for robust application development without the need for external memory components.
  • I/O Ports: The PIC16C771/JW offers 33 I/O pins, giving developers ample flexibility to interface with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 8-bit ADC enables the microcontroller to process analog signals, which is essential for sensor-based applications.

Advanced Peripherals

  • PWM Modules: It comes with two Capture/Compare/PWM (CCP) modules, which are crucial for precise control in motor and lighting applications.
  • Timers: The microcontroller includes three timers (one 8-bit and two 16-bit), providing versatility in timing and counting operations.
  • Serial Communication: The device features serial communication capabilities through its synchronous serial port (SSP) with SPI and I2C support, and a Universal Synchronous Asynchronous Receiver Transmitter (USART), making it suitable for complex communication protocols.

Robust Design

The PIC16C771/JW is encapsulated in a windowed ceramic package that not only protects the chip but also allows for UV erasure of the EPROM, enabling reuse and flexibility during the development phase. Its operating voltage range of 2.5V to 5.5V and extended temperature range ensure reliable operation in challenging environments.

Applications

This microcontroller is designed to meet the demands of sophisticated embedded systems. Applications include but are not limited to automotive engine control, industrial automation systems, smart sensors, battery management, and consumer electronics requiring complex logic and interfacing capabilities.

With its robust set of features and Microchip's reputation for quality, the PIC16C771/JW is a versatile and reliable choice for designers looking to create advanced electronic systems with a single-chip solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess