EN
  • EN
  • DE

A3151U2A1SZRQE

Part No A3151U2A1SZRQE
Manufacturer C&K Components
Catalog Keylock Switches
Description SWITCH KEYLK 3POS 3P3T 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit 3P3T
Number of Positions 3
Switch Function On-On-On
Contact Timing Shorting (MBB)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flat Key
Key Removable Positions 1 and 3
Angle of Throw 45°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 19.30mm Dia
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1554984-A3151U2A1SZRQE
Ultra Librarian 3D Model Ultra Librarian A3151U2A1SZRQE CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SWITCH KEYLOCK 3POS SPDT 3A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 3POS DPST 6A 120V
Need more? Email Us
NKK Switches
SWITCH KEYLK 5POS SP5T 0.4VA 28V
Need more? Email Us
Grayhill Inc.
SWITCH KEYLOCK 2POS DPDT 5A 115V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS 4PST 5A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 3POS SPDT 3A 250V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess