EN
  • EN
  • DE

A20303RNZQ

Part No A20303RNZQ
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 3POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 3
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP3T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 9.53mm
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 20.83mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559416-A20303RNZQ
Ultra Librarian 3D Model Ultra Librarian A20303RNZQ CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY 4POS 150MA 115V / Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115 VAC Panel Mount, Through Hole
Need more? Email Us
Broadcom Limited
Optical Encoder RPG, Smt, 32CPR, L: 20.3 mm, D: 6mm, D, C
Lowest to $259.7015
C&K Components
SWITCH ROTARY 6POS 2.5A 125V / Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125 VAC Panel Mount, Through Hole
Need more? Email Us
C&K Components
C&k Series-ss Comax SS-22J06-G 6 B
Need more? Email Us
TE Connectivity
SWITCH ROTARY 4POS 0.4VA 20V / Rotary Switch 4 Position 3P4T 0.4VA (AC/DC) 20 VAC Panel Mount, Through Hole
Need more? Email Us
Broadcom Limited
Optical Encoder Rotary Incremental Flat Straight Digital Square Wave Panel Mount Cable 32CPR
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY MILITARY, 90 DEG 1
Need more? Email Us
TE Connectivity
SWITCH ROTARY 3POS 0.4VA 20V / Rotary Switch 3 Position 4P3T 0.4VA (AC/DC) 20 VAC Through Hole
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 125 DEG;C, SHAFT/P / Rotary Switch 8 Position SP8T 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess