Products specifications Report Issue?

Circuit SPDT x 2
Switch Function On-Mom
Current Rating (Amps) 15A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Push-Pull Plunger
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.250" (6.3mm)
Electrical Life 150,000 Cycles
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551023-23TL4A4
Ultra Librarian 3D Model Ultra Librarian 23TL4A4 CAD Model

You May Also Be Interested in

Omron
SWITCH SNAP ACT SPST-NO 11A 250V
Need more? Email Us
ECAD model for D3V-11G6M-3A5-K
Omron
SWITCH SNP ACT SPST-NO 0.1A 125V
Need more? Email Us
ECAD model for D3V-014-3C3-T-K
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
ECAD model for VX-014-1C23
Omron
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for SS-5-L
Omron
SWITCH SNAP ACT SPST-NO 16A 250V
Need more? Email Us
ECAD model for D3V-16G4M-3C25-K
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
ECAD model for BZ-2RW822
Omron
SWITCH SNAP ACT SPST-NO 16A 250V
Need more? Email Us
ECAD model for D3V-16G3-3C24-K
E-SWITCH
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for MS0850503F040S1A
Honeywell
SWITCH SNAP ACTION SPDT 20A 125V
Need more? Email Us
ECAD model for BA-2R-A2

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention