Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263116-SY88903KH
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88903KH CAD Model

Description

The SY88903KH is a 3.3V, High-Bandwidth Limiting Post Amplifier with Signal Detect manufactured by Micrel (now Microchip Technology). It's designed for use in fiber optic receivers and other high-speed communication systems. It recovers data from weak or noisy signals, providing a clean, amplified output for further processing.

Applications:

  • Fiber optic receivers for Gigabit Ethernet, Fibre Channel, and other high-speed optical communication standards.
  • Data recovery in storage area networks (SANs).
  • High-speed serial data links.
  • Optical transceivers and transponders.
  • Any application requiring the amplification and recovery of weak, high-speed signals.

Features:

  • High bandwidth: Supports data rates up to several Gbps.
  • Limiting amplifier: Provides a constant output amplitude regardless of input signal strength.
  • Signal detect: Indicates the presence of a valid input signal.
  • Low input noise: Minimizes the addition of noise to the amplified signal.
  • 3.3V operation: Compatible with standard logic levels.
  • CML output.

Benefits:

  • Improved receiver sensitivity: Amplifies weak signals, allowing for longer transmission distances.
  • Enhanced signal integrity: Limiting amplifier provides a clean, consistent output.
  • Simplified system design: Signal detect feature simplifies link management and error detection.
  • Reduced system cost: Integrated functionality reduces the number of discrete components required.
  • Increased system reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The SY88903KH typically features a gain in the range of several dB to tens of dB, depending on the specific configuration. The signal detect output is usually a digital signal that indicates the presence or absence of a valid input signal. The device is typically available in surface-mount packages.

Proper power supply filtering and impedance matching are crucial for achieving optimal performance with the SY88903KH. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended layout guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
CMOS 8-BIT SINGLE-CHIP MICROCOMPUTER (TLCS-48C)
Need more? Email Us
ECAD model for TMP80C35AP
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $0.2621
ECAD model for SN74LS04
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
STMicroelectronics
8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, DATA EEPROM, ADC, 5 TIMERS, SPI
Lowest to $1.9330
ECAD model for ST7FLI15BF1U6TR
Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS
Need more? Email Us
ECAD model for SN74LS688DWR
Burr-Brown (TI)
High-Frequency VOLTAGE-TO-FREQUENCY CONVERTER
Lowest to $39.0912
ECAD model for VFC110AG
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention