EN
  • EN
  • DE

PCM53KP-V

Part No PCM53KP-V
Manufacturer Burr-Brown (TI)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025333-PCM53KP-V
Categories OEM Parts(O-R)
Manufacturer Burr-Brown (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCM53KP-V CAD Model

Description

The PCM53KP-V is a 16-bit digital-to-analog converter (DAC) manufactured by Burr-Brown, now a part of Texas Instruments (TI). This DAC is designed for high-quality audio applications, providing accurate and low-distortion conversion of digital audio signals to analog audio signals. It features a parallel input interface and a voltage output, making it suitable for a wide range of audio equipment, including CD players, digital audio workstations, and audio amplifiers.

Applications

  • CD Players: Used in CD players to convert digital audio data to analog audio signals for playback.
  • Digital Audio Workstations (DAWs): Employed in DAWs for high-quality audio output.
  • Audio Amplifiers: Integrated into audio amplifiers for accurate and low-distortion audio reproduction.
  • Musical Instruments: Utilized in digital musical instruments for generating analog audio signals.

Features

  • 16-Bit Resolution: Provides high-resolution conversion of digital audio signals.
  • Low Distortion: Offers low total harmonic distortion (THD) for accurate audio reproduction.
  • Parallel Input Interface: Features a parallel input interface for easy integration with digital systems.
  • Voltage Output: Provides a voltage output for driving audio amplifiers and other analog circuitry.
  • Single Power Supply: Operates from a single power supply for simplified design.

Benefits

  • High-Quality Audio Reproduction: Ensures high-quality audio reproduction with its 16-bit resolution and low distortion.
  • Simplified System Design: Simplifies system design with its parallel input interface and voltage output.
  • Versatile Applications: Suitable for a wide range of audio equipment.
  • Reliable Performance: Offers reliable performance with its high-quality design and construction.

Additional Details

The PCM53KP-V typically operates from a 5V power supply. It is available in a DIP (Dual In-line Package). Key electrical characteristics include total harmonic distortion (THD), signal-to-noise ratio (SNR), and output voltage range. The DAC is designed to minimize noise and distortion, ensuring accurate and high-fidelity audio reproduction. It is often used in conjunction with other audio components, such as operational amplifiers and filters, to create a complete audio processing system. The PCM53KP-V is a popular choice for audio applications requiring high performance and reliability.

You May Also Be Interested in

Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Thomas & Betts
Need more? Email Us
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess