EN
  • EN
  • DE

SA3348/1

Part No SA3348/1
Manufacturer Bulgin
Catalog Circular Connectors - Contacts
Description CONTACT PIN 22-26AWG 1=10PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bulgin
Packaging Bulk
Type Power
Contact Type Pin
Contact Size 2.5mm
Wire Gauge or Range - AWG 22-26 AWG
Contact Termination Solder Cup
Contact Material Copper Alloy
Contact Finish Gold
Termination Finish Copper Alloy
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813232-SA3348/1
Ultra Librarian 3D Model Ultra Librarian SA3348/1 CAD Model

Description

The Bulgin 813232-SA3348/1 is a power connector from Bulgin.

  • Wire Gauge or Range: 22-26 AWG
  • Contact Type: Pin
  • Contact Finish: Gold
  • Contact Termination: Solder Cup
  • Contact Material: Copper Alloy
  • Termination Finish: Copper Alloy
  • Contact Size: 2.5mm
  • Packaging: Bulk
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

Amphenol Industrial Operations
CONTACT SOCKET SLDR SZ 20
Need more? Email Us
TE Connectivity
724-0001-22
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 0AWG CRIMP GOLD
Need more? Email Us
Corsair
M39029/85-459
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 0AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONTACT SOCKET 22-28AWG CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET 20-24AWG CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET 16-20AWG CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 16-20AWG CRIMP GOLD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9642 $50.3914
42+ $2.4321 $102.1482
64+ $2.3561 $150.7904
88+ $2.2801 $200.6488
114+ $2.2041 $251.2674
152+ $1.9761 $300.3672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess