Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Bulgin
Category Circuit Protection Fuseholders
Packaging  Bulk
Part Status Active
Fuse Size 0.197" Dia x 0.787" L (5mm x 20mm)
Fuse Type Cartridge
Fuseholder Type Holder
Termination Style Solder Lug
Contact Material Brass
Contact Finish Silver
Win Source Part Number WS1305797-FX0357
Ultra Librarian 3D Model Ultra Librarian FX0357 CAD Model

Description

Fuse Holder 10 A 250V 1 Circuit Cartridge Panel Mount

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER CART 32V 20A IN LINE
Need more? Email Us
ECAD model for 0FNY0001XP
Schurter Inc.
FUSE HLDR CART 32V 6.3A IN LINE
Need more? Email Us
ECAD model for 8601.2005
Littelfuse Inc.
FUSE BLOCK CART 250V 6.3A PCB
Lowest to $0.9657
ECAD model for 64600001223
Eaton Bussmann
FUSE HOLDER RAD 125V 35A PNL MNT
Need more? Email Us
ECAD model for BK/HWA-AF
Littelfuse Inc.
FUSE BLOK BLT DWN 32V 500A CHASS
Need more? Email Us
ECAD model for 02980900TXN
Littelfuse Inc.
FUSE HLDR CART 300V 10A IN LINE
Need more? Email Us
ECAD model for 0LHR0000T
Littelfuse Inc.
FUSE HLDR CART 250V 15A PNL MNT
Need more? Email Us
ECAD model for 03480671Z
Littelfuse Inc.
FUSE HLDR BLADE 32V 60A IN LINE
Need more? Email Us
ECAD model for 01520001U
Schurter Inc.
FUSEHOLDER FOR 5X20 30DEG PNL MT
Need more? Email Us
ECAD model for 0031.1384

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0385 $65.5005
32+ $4.1344 $132.3008
49+ $4.0050 $196.2450
67+ $3.8756 $259.6652
87+ $3.7463 $325.9281
116+ $3.3594 $389.6904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 117 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention