EN
  • EN
  • DE

SWCHT1000S03

Part No SWCHT1000S03
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 195079-SWCHT1000S03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SWCHT1000S03 CAD Model

Description

The SWCHT1000S03, manufactured by Broadcom Limited, is a high-performance Ethernet transceiver designed for demanding networking applications. This component is engineered to facilitate reliable and efficient data transmission over various network infrastructures, supporting Gigabit Ethernet speeds and contributing to seamless network connectivity.

Applications

  • Enterprise Networking: Used in switches, routers, and network interface cards (NICs) within enterprise networks to ensure high-speed data transfer.
  • Data Centers: Implemented in server farms and data center infrastructure to support large volumes of data traffic and maintain low latency.
  • Industrial Automation: Utilized in industrial control systems and automation equipment where reliable and real-time communication is essential.
  • Telecommunications Equipment: Employed in telecom infrastructure for providing high-speed network access and data transport services.
  • Networked Storage Systems: Integrated into network-attached storage (NAS) devices and storage area networks (SANs) for high-speed data access and backup.

Features

  • Gigabit Ethernet Support: Provides 10/100/1000 Mbps Ethernet connectivity for versatile network applications.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption in network devices.
  • Integrated PHY: Incorporates a physical layer transceiver for seamless integration with Ethernet MAC controllers.
  • Auto-Negotiation: Supports auto-negotiation to automatically detect and configure the optimal network speed and duplex mode.
  • Advanced Diagnostic Features: Includes built-in diagnostic capabilities for network monitoring and troubleshooting.

Benefits

  • Enhanced Network Performance: Enables high-speed data transmission, improving overall network performance and responsiveness.
  • Reduced Power Costs: Low power consumption translates to lower energy costs and a smaller environmental footprint.
  • Simplified Integration: Integrated PHY simplifies the design process and reduces the time-to-market for network devices.
  • Improved Network Reliability: Auto-negotiation ensures optimal network configuration, enhancing the reliability of data transmission.
  • Efficient Troubleshooting: Advanced diagnostic features facilitate quick and efficient network troubleshooting, minimizing downtime.

The SWCHT1000S03 is typically packaged in a small form factor, surface-mount package, facilitating easy integration into compact network devices. It operates over a wide temperature range, making it suitable for deployment in various environmental conditions. The device is also compliant with industry standards, ensuring interoperability with other network components.

Broadcom's SWCHT1000S03 is a critical component for modern networking solutions, providing the necessary bandwidth and reliability for data-intensive applications. Its integration capabilities, low power consumption, and advanced features make it an ideal choice for a wide range of network devices and infrastructures.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess