The QCPL0870-500E is a high-performance optical transceiver from Broadcom Limited, designed for short-reach data communication applications. It operates at a wavelength of 850nm and is typically used in Gigabit Ethernet and Fibre Channel environments.
Applications
- Gigabit Ethernet links
- Fibre Channel links
- Data centers
- High-performance computing
- Storage area networks (SANs)
Features
- 850nm VCSEL transmitter
- PIN photodiode receiver
- Data rate up to 1.25 Gbps
- Operating temperature range: 0°C to 70°C
- RoHS compliant
- Duplex LC connector
- Low power consumption
- Distance up to 500 meters with 50/125 μm fiber
Benefits
- High bandwidth for fast data transfer
- Reliable performance in demanding environments
- Cost-effective solution for short-reach applications
- Easy to install and use with standard LC connectors
- Low power consumption reduces operating costs
- Compliant with industry standards for interoperability
Additional Details
The QCPL0870-500E utilizes a Vertical Cavity Surface Emitting Laser (VCSEL) as the transmitter and a PIN photodiode as the receiver. This combination ensures high performance and reliability. It is designed to operate over a wide temperature range, making it suitable for various environments. The transceiver is compliant with Gigabit Ethernet and Fibre Channel standards, ensuring compatibility with a wide range of equipment. The use of an LC duplex connector simplifies installation and maintenance. The 500-meter reach makes it ideal for connecting equipment within a data center or across a campus network.
The product’s low power consumption and small form factor allow for high-density deployments, reducing overall system costs and improving energy efficiency. The QCPL0870-500E is a versatile and reliable solution for short-reach optical communication applications.