EN
  • EN
  • DE

PEX8664-AA50RBC F

Part No PEX8664-AA50RBC F
Manufacturer Broadcom Limited
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI EXPRESS SWITCH 1156FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Packaging Tray
Part Status Obsolete (End Of Life)
Applications PCI Express
Features Configurable
Supplier Device Package 1156-FCBGA (35x35)
Manufacturer Pack Quantity 120
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811401-PEX8664-AA50RBC F
Ultra Librarian 3D Model Ultra Librarian PEX8664-AA50RBC F CAD Model

Description

The PEX8664-AA50RBC F is a PCIe (Peripheral Component Interconnect Express) switch manufactured by Broadcom Limited. This switch provides high-performance connectivity and switching capabilities for various applications, including servers, storage systems, and networking equipment. It enables the interconnection of multiple PCIe devices, enhancing system performance and scalability.

Applications

  • Servers
  • Storage systems
  • Networking equipment
  • Industrial PCs
  • Embedded systems

Features

  • 64-lane PCIe Gen2 switch
  • Up to 32 ports
  • Non-blocking architecture
  • Advanced error handling
  • Hot-plug support
  • Power management features

Benefits

  • Increases system bandwidth and reduces latency
  • Enables flexible system configuration
  • Enhances system reliability and availability
  • Reduces power consumption
  • Simplifies system design

Additional Details

The PEX8664-AA50RBC F is a 64-lane PCIe Gen2 switch that supports up to 32 ports, providing a high degree of connectivity and flexibility. Its non-blocking architecture ensures that data can be transferred efficiently between devices without bottlenecks. Advanced error handling features improve system reliability by detecting and correcting errors. Hot-plug support allows devices to be added or removed without shutting down the system. Power management features reduce power consumption, making the switch suitable for energy-efficient applications. The PEX8664-AA50RBC F is typically packaged in a BGA (Ball Grid Array) package. Detailed specifications, including bandwidth, latency, and power consumption, can be found in the product datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess