EN
  • EN
  • DE

PEX8632-AB50BCF

Part No PEX8632-AB50BCF
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273113-PEX8632-AB50BCF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8632-AB50BCF CAD Model

Description

The Broadcom PEX8632-AB50BCF is a PCIe switch designed to provide robust and scalable PCIe connectivity solutions for demanding applications. This switch enables systems to expand their PCIe capabilities, accommodating more devices and enhancing overall system performance.

Applications:

  • Servers: Extensively used to expand PCIe slots, enabling the integration of additional high-performance network interface cards (NICs), advanced storage controllers, and powerful GPUs.
  • High-Performance Workstations: Provides support for multiple high-end graphics cards, ultra-fast storage devices, and a variety of other peripherals, significantly enhancing workstation capabilities.
  • Advanced Storage Systems: Facilitates the connection of numerous storage devices, dramatically improving overall storage capacity and data throughput for large-scale storage solutions.
  • Critical Networking Equipment: Integrated into routers, switches, and other advanced networking devices to expand PCIe connectivity, supporting various network interfaces and enhancing network performance.
  • Industrial PCs: Provides enhanced expansion capabilities crucial for industrial automation and complex control systems, allowing for greater flexibility and functionality in industrial environments.

Features:

  • 32 Lanes: Offers a substantial 32 lanes of PCIe Gen2 connectivity, providing exceptionally high bandwidth for intensive data transfer operations.
  • Ultra-Low Latency: Engineered for minimal latency, ensuring efficient data transmission and superior responsiveness in real-time applications.
  • Highly Flexible Port Configuration: Supports a highly flexible configuration of both upstream and downstream ports, enabling seamless adaptation to a wide range of system architectures and design requirements.
  • Advanced Error Handling Mechanisms: Incorporates state-of-the-art error detection and correction mechanisms, guaranteeing data integrity and ensuring robust system reliability under demanding conditions.
  • Intelligent Power Management: Features comprehensive power management capabilities, effectively minimizing power consumption and significantly improving energy efficiency across the entire system.

Benefits:

  • Maximized Connectivity: Significantly expands the number of available PCIe slots, enabling the addition of a greater number of peripherals and add-in cards to meet evolving system needs.
  • Substantially Improved Performance: Facilitates ultra-high-speed data transfer between connected devices, resulting in a marked improvement in overall system performance and responsiveness.
  • Unparalleled Flexibility: Offers highly flexible port configuration options, enabling the switch to be easily adapted to a wide variety of system architectures and application-specific requirements.
  • Exceptional Reliability: Incorporates advanced error handling mechanisms, guaranteeing data integrity and ensuring long-term system stability even in the most demanding operating environments.
  • Optimized Power Consumption: Features advanced power management technologies, minimizing power consumption and contributing to enhanced energy efficiency, reducing operational costs and environmental impact.

Additional Details:

The PEX8632-AB50BCF supports PCIe Gen2, providing a data transfer rate of up to 5 GT/s per lane. It is specifically designed to meet the rigorous demands of high-performance applications and data-intensive environments. The switch typically comes in a BGA (Ball Grid Array) package, optimized for surface mount assembly. Comprehensive details regarding operating temperature ranges, detailed power consumption specifications, and packaging dimensions are available in the product datasheet.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Lowest to $35.9055

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess