The Broadcom PEX8603-AA50NI G is a PCI Express (PCIe) Gen2 switch designed for applications requiring efficient PCIe connectivity in a small form factor. It's suitable for embedded systems, industrial PCs, and other space-constrained environments.
Applications
- Embedded Systems: Used to provide PCIe connectivity in embedded systems for various peripherals and add-in cards.
- Industrial PCs: Employed in industrial PCs to support multiple expansion cards and devices.
- Compact Servers: Integrated into compact server designs to offer flexible I/O options.
- Storage Solutions: Utilized in storage solutions to connect host processors to storage devices with high-speed PCIe links.
Features
- PCIe Gen2 Support: Compliant with PCI Express Gen2 specifications, enabling data transfer rates up to 5GT/s per lane.
- 3 Lanes: Offers 3 lanes of PCIe connectivity, providing sufficient bandwidth for various applications.
- Low Power Consumption: Designed for low power consumption, making it suitable for energy-sensitive applications.
- Small Form Factor: Compact package size allows for integration into space-constrained environments.
- Advanced Error Reporting: Features error detection and reporting capabilities to ensure data integrity.
Benefits
- Efficient Connectivity: Provides efficient PCIe connectivity for various devices, improving system performance.
- Space Saving: Small form factor allows for integration into compact systems, saving valuable space.
- Energy Efficient: Low power consumption reduces energy costs and improves system efficiency.
- Reliable Operation: Advanced error reporting ensures data integrity and reliable operation.
Additional Details
The PEX8603-AA50NI G is typically packaged in a compact BGA (Ball Grid Array) package for surface mount assembly. It requires a stable power supply and adequate thermal management to ensure reliable operation. This PCIe switch is designed to meet the performance and size requirements of embedded, industrial, and compact server applications.