EN
  • EN
  • DE

MGA-30989-BLKG

Part No MGA-30989-BLKG
Manufacturer Broadcom Limited
Catalog RF Amplifiers
Description 2 - 6GHz, High Linearity Gain Block | IC RF AMP GP 2GHZ-6GHZ SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Packaging Reel
Status Obsolete
Frequency 2GHz ~ 6GHz
P1dB 23.8dBm
Gain 9.6dB
Noise Figure 1.65dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 51mA
Test Frequency 5GHz
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 1221838-MGA-30989-BLKG
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MGA-30989-BLKG CAD Model

Description

The MGA-30989-BLKG is a high-linearity, low-noise amplifier (LNA) designed for various wireless communication systems. Manufactured by Broadcom Limited, this LNA offers excellent performance characteristics for applications requiring high sensitivity and minimal signal distortion. It is typically used in the front end of receivers to amplify weak signals while adding minimal noise.

Applications

  • Cellular base stations: Enhancing receiver sensitivity in cellular networks.
  • Wireless infrastructure: Improving signal reception in wireless communication systems.
  • Satellite communication: Low-noise amplification for satellite receivers.
  • ISM band applications: Suitable for industrial, scientific, and medical band receivers.
  • General-purpose LNA applications: Designed for a variety of low-noise amplification needs.

Features

  • High Linearity: Ensures minimal signal distortion, preserving signal integrity.
  • Low Noise Figure: Amplifies weak signals with minimal added noise.
  • High Gain: Provides sufficient amplification for weak signals.
  • Internally matched: Simplifies design and reduces the number of external components required.
  • Compact Package: Allows for efficient integration into space-constrained applications.

Benefits

  • Improved Receiver Sensitivity: Enables the reception of weaker signals, extending communication range.
  • Enhanced Signal Quality: Minimizes signal distortion, ensuring reliable communication.
  • Reduced System Cost: Integrated matching network reduces the need for external components.
  • Simplified Design: Easy to implement into various receiver designs.
  • Increased System Performance: Contributes to overall improved performance of wireless communication systems.

Additional Details

The MGA-30989-BLKG typically operates within a specific frequency range tailored to its target applications. Its performance characteristics, such as gain, noise figure, and linearity, are usually specified in detail in the product datasheet provided by Broadcom Limited. The device is often supplied in a small surface-mount package suitable for automated assembly processes. It requires a stable DC power supply for proper operation. The specific voltage and current requirements can be found in the datasheet. It is RoHS compliant.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7708 $54.1664
19+ $5.5555 $105.5545
28+ $5.3819 $150.6932
39+ $5.2083 $203.1237
50+ $5.0347 $251.7350
67+ $4.5139 $302.4313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess