EN
  • EN
  • DE

IT8720F

Part No IT8720F
Manufacturer Broadcom Limited
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173643-IT8720F
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT8720F CAD Model

Description

The IT8720F is a Super I/O controller manufactured by ITE Tech. (Now Broadcom Limited). This chip integrates various input/output functions commonly found in PC systems. It manages features such as temperature monitoring, fan speed control, voltage monitoring, and serial/parallel ports. The IT8720F is a crucial component for system health monitoring and control.

Applications

  • Desktop motherboards
  • Embedded systems
  • Industrial PCs
  • Server motherboards
  • Notebook computers

Features

  • Hardware monitoring (temperature, voltage, fan speed)
  • Fan speed control (PWM or linear)
  • Serial ports (UARTs)
  • Parallel port (LPT)
  • Infrared port (IrDA)
  • Keyboard and mouse controller
  • GPIO (General Purpose Input/Output) pins

Benefits

  • System health monitoring
  • Fan noise reduction through speed control
  • Legacy I/O support
  • Flexible system configuration
  • Improved system stability

Additional Details

The IT8720F monitors critical system parameters, such as CPU and motherboard temperatures, various voltage levels, and fan speeds. This data allows the system to adjust fan speeds to maintain optimal cooling while minimizing noise. The fan speed control supports both PWM (Pulse Width Modulation) and linear control methods, offering flexibility in fan selection and control. The integrated serial ports enable communication with external devices, while the parallel port provides compatibility with legacy printers and other peripherals. The infrared port allows for wireless communication using IrDA standards. The keyboard and mouse controller manages input from these devices. The GPIO pins provide versatile input/output capabilities for custom system functions. The IT8720F is typically connected to the system's LPC (Low Pin Count) bus, allowing it to communicate with the chipset. The IT8720F is configured through software, allowing system integrators to customize its behavior. Proper configuration is crucial to ensure accurate monitoring and control of system parameters.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hanrun
Lowest to $0.7534
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Phoenix Contact
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess