EN
  • EN
  • DE

HSMF-C164

Part No HSMF-C164
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED Bi-Color Blue/Red 468nm/637nm 4-Pin Chip 0603(1608Metric) T/R / LED BLUE/RED DIFFUSED 0603 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Color Blue, Red
Configuration Independent
Lens Color White
Lens Transparency Diffused
Millicandela Rating 10mcd Blue, 90mcd Red
Lens Style/Size Rectangle with Flat Top, 1.60mm x 0.80mm
Forward Voltage 3.4V Blue, 1.9V Red
Current - Test 20mA Blue, 20mA Red
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 470nm Blue, 626nm Red
Wavelength - Peak 468nm Blue, 637nm Red
Case / Package 0603
Height (Max) 0.50mm
Win Source Part Number 1044006-HSMF-C164
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 4k pcs
Family Name HSMF-C164
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian HSMF-C164 CAD Model

Description

The HSMF-C164 is a rectangular SMD LED with a flat top lens and is made by Broadcom Limited.

  • Colors: Blue and Red
  • Forward Voltage (Blue): 3.4V
  • Forward Voltage (Red): 1.9V
  • Viewing Angle: 120 degrees
  • Lens Color: White with diffused transparency
  • Millicandela Rating (Blue): 10mcd
  • Millicandela Rating (Red): 90mcd
  • Lens Size: 1.60mm x 0.80mm
  • Current Test (Both Colors): 20mA
  • Dominant Wavelength (Blue): 470nm
  • Dominant Wavelength (Red): 626nm
  • Peak Wavelength (Blue): 468nm
  • Peak Wavelength (Red): 637nm
  • Family: HSMF-C164
  • Category: Optoelectronics
  • Package: 0603
  • Introduction Date: January 01, 2002
  • Halogen-Free: Yes
  • Compliant: Yes
  • Estimated EOL Date: 2026
  • Supply and Demand Status: Balanced
  • Package Quantity: 4k pieces

You May Also Be Interested in

Rohm Semiconductor
LED RED DIFFUSED 1608 SMD
Lowest to $0.0534
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Citizen
Lowest to $0.3269
Visual Communications Company - VCC
LED GREEN DIFFUSED 0805 SMD
Need more? Email Us
Citizen
Need more? Email Us
Kingbright
LED RGB CLEAR T-1 3/4 T/H
Lowest to $3.7280

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4895 $52.3425
35+ $2.8632 $100.2120
55+ $2.7737 $152.5535
75+ $2.6843 $201.3225
97+ $2.5948 $251.6956
129+ $2.3264 $300.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess