EN
  • EN
  • DE

HLMP-C208-SVGDD

Part No HLMP-C208-SVGDD
Manufacturer Broadcom Limited
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062962-HLMP-C208-SVGDD
Categories OEM Parts(F-I)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HLMP-C208-SVGDD CAD Model

Description

The HLMP-C208-SVGDD is a high-brightness LED manufactured by Broadcom Limited (formerly Avago Technologies), designed for applications requiring intense light output and reliable performance. It's part of Broadcom's extensive portfolio of LED lighting solutions and is known for its efficient energy usage and long lifespan. This particular LED is often used in various indicator and illumination applications.

Applications

  • Indicator Lights: Used as indicator lights in electronic devices, appliances, and industrial equipment to provide visual feedback.
  • Panel Indicators: Employed in control panels and dashboards to indicate the status of various systems and functions.
  • Backlighting: Utilized for backlighting displays and keypads in electronic devices.
  • Automotive Lighting: Integrated into automotive lighting systems, such as dashboard indicators and interior lighting.
  • Commercial Lighting: Used in commercial lighting applications, such as signage and accent lighting.

Features

  • High Brightness: Provides high luminous intensity for excellent visibility.
  • Specific Wavelength: Emits light at a specific wavelength, ensuring consistent color output.
  • Long Lifespan: Designed for long-term reliability with a long operating lifespan.
  • Low Power Consumption: Efficient energy usage minimizes power consumption.
  • Compact Package: Small form factor allows for integration into space-constrained designs.
  • Wide Viewing Angle: Offers a wide viewing angle for easy visibility from various angles.

Benefits

  • Excellent Visibility: High brightness ensures excellent visibility in various lighting conditions.
  • Reliable Performance: Long lifespan and stable output ensure reliable performance over time.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Versatile Application: Suitable for a wide range of indicator and illumination applications.
  • Easy Integration: Compact package simplifies integration into existing designs.

Additional Details

The HLMP-C208-SVGDD LED typically has a forward voltage of around 2V and a forward current of around 20mA. The luminous intensity is typically in the millicandela range, depending on the drive current. It is available in a through-hole package and is designed to operate over a wide temperature range. This LED is a reliable and energy-efficient solution for applications requiring high-brightness indication and illumination.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess