EN
  • EN
  • DE

HFBR-1522Z

Part No HFBR-1522Z
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transmitters - Discrete
Description TX Optical Fiber 1MBd Automotive 6-Pin / XMITTER FIBER OPTIC 600NM 1MBD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Standard Package 200
Category Optoelectronics
Family Fiber Optics - Transmitters - Discrete
Wavelength 660nm
Voltage - Forward (Vf) (Typ) 2.02V
Current - DC Forward (If) (Max) 80mA
Voltage - DC Reverse (Vr) (Max) 5V
Capacitance 86pF
Connector Type Versatile Link
Catalog HFBR-15xxZ
Win Source Part Number 085956-HFBR-1522Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HFBR-1522
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HFBR-1522Z CAD Model

Description

Its supply and demand status is balanced. This component is a fiber optic transmitter with a wavelength of 660nm and a maximum reverse voltage of 5V. It is commonly used in industrial and medical applications. The HFBR-1522Z is available in a versatile link connector type package with 200 pieces per standard package.

You May Also Be Interested in

Broadcom Limited
XMITTER FIBER OPTIC STD PWR ST / Fiber Optic Transmitter 820nm 1.7V 100 mA ST
Lowest to $49.1502
Broadcom Limited
XMITTER OPT VCSEL HI PERF IND ST / Fiber Optic Transmitter 850nm 2.3V 20 mA ST
Need more? Email Us
Broadcom Limited
LOW COST HI PWR TX FO METAL ST E / Fiber Optic Transmitter 820nm 1.7V 100 mA ST
Lowest to $27.1455
Broadcom Limited
Change to improved mold compound | XMITTER FIBER OPTIC PROFIBUS ST
Need more? Email Us
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Need more? Email Us
Broadcom Limited
Versatile Link The Versatile Fiber Optic Connection | XMITTER OPTICAL LOW CURR VERT
Lowest to $20.1698
Infineon Technologies
TRANSMITTER DIODE FIBER OPTIC
Lowest to $14.7412
Broadcom Limited
RoHS Compliant | XMITTER FIBER OPTIC HIGH PWR ST
Lowest to $21.9925
Industrial Fiberoptics
XMITTER FIBER OPTIC 870NM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8497 $54.2485
12+ $8.9023 $106.8276
18+ $8.6241 $155.2338
24+ $8.3459 $200.3016
31+ $8.0677 $250.0987
42+ $7.2331 $303.7902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess