EN
  • EN
  • DE

HFBR-1119TZ

Part No HFBR-1119TZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transmitters - Discrete
Description Fiber Optic Transmitter and Receiver Data Links for 266 MBd | XMITTER FIBER OPTIC 266MBD ST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Status Obsolete
Wavelength 1300nm
Spectral Bandwidth 137nm
Voltage - Forward (Vf) 7V
Current - DC Forward (If) (Maximum) 185mA
Connector Type ST
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1180185-HFBR-1119TZ
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFBR-1119TZ CAD Model

Description

The HFBR-1119TZ is a fiber optic transmitter from Broadcom (formerly Avago Technologies), designed for high-performance data communication over plastic optical fiber (POF). This transmitter is specifically designed for industrial control and automation applications. It offers reliable data transmission in noisy environments and is suitable for applications requiring galvanic isolation.

Applications:

  • Industrial Control Networks: Used in industrial networks such as those using PROFIBUS, Interbus, and SERCOS.
  • Automotive Networks: Employed in automotive applications such as Media Oriented Systems Transport (MOST) networks.
  • Medical Equipment: Implemented in medical devices where data integrity and safety are critical.
  • Audio and Video Transmission: Suitable for transmitting high-quality audio and video signals over short distances.
  • Sensor Networks: Used in sensor networks for data acquisition and control.

Features:

  • 650 nm Wavelength: Operates at a visible red wavelength of 650 nm.
  • Plastic Optical Fiber (POF) Compatibility: Designed for use with standard POF cables.
  • High Data Rate: Supports data rates up to 50 MBd.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • Robust Connector: Features a robust connector for reliable connections.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Galvanic Isolation: Provides electrical isolation between the transmitter and receiver, preventing ground loops and improving noise immunity.
  • Noise Immunity: Fiber optic transmission is immune to electromagnetic interference (EMI) and radio frequency interference (RFI).
  • High Bandwidth: Supports high data rates for demanding applications.
  • Reliable Communication: Ensures reliable data transmission in harsh environments.
  • Easy Installation: Simple connector design and TTL compatibility simplify installation.

Additional Details:

The HFBR-1119TZ typically requires a 5V power supply. The operating temperature range is typically -40°C to +85°C. The transmitter is designed for snap-in connection with standard POF cables. The optical power output is typically in the range of -17 dBm to -12 dBm. The device is typically packaged in a robust plastic housing for protection against harsh environments. The device is designed for through-hole mounting on a PCB. The typical rise and fall times are on the order of a few nanoseconds.

You May Also Be Interested in

Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 2.1V 80 mA
Lowest to $22.4342
Broadcom Limited
TRANSMITTER / Fiber Optic Transmitter 650nm Versatile Link
Lowest to $50.4694
Industrial Fiberoptics
XMITTER FIBER OPTIC 870NM
Need more? Email Us
Broadcom Limited
XMITTER FIBER OPTIC SERCOS SMA / Fiber Optic Transmitter 650nm 2.1V 60 mA SMA
Lowest to $49.4777
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 660nm 1.95V 45 mA
Need more? Email Us
Broadcom Limited
XMITTER MOD 1300NM 125M 16DIP ST / Fiber Optic Transmitter 1300nm ST
Need more? Email Us
Broadcom Limited
XMITTER OPTICAL ENHANCED HORZ
Need more? Email Us
Broadcom Limited
LOW COST HI PWR TX FO METAL ST E / Fiber Optic Transmitter 820nm 1.7V 100 mA ST
Lowest to $27.1455
Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Lowest to $23.3133

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess