EN
  • EN
  • DE

HEDS-5140#A11

Part No HEDS-5140#A11
Manufacturer Broadcom Limited
Catalog OEM Parts (F - I)
Description Accessories and Hardware Metal CW, 28mm, 3Ch, 50 0CPR, 4mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Built in Switch No
Contact Material Glass
Frequency 100 kHz
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Screw
Number of Channels 3
Operating Supply Voltage 5 V
Pulses per Revolution 500
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 997407-HEDS-5140#A11
Categories OEM Parts(F-I)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEDS-5140#A11 CAD Model

Description

The HEDS-5140#A11 is a two channel optical incremental encoder manufactured by Broadcom Limited. It's designed to provide precise position and velocity feedback in a variety of motion control applications. This encoder converts rotary motion into digital signals, which can be used to determine the direction, speed, and position of a rotating shaft.

Applications:

  • Printers: Provides feedback for print head and paper carriage positioning.
  • Plotters: Used for precise control of pen movement.
  • Optical Storage Drives: Provides feedback for spindle motor control and head positioning.
  • Robotics: Provides accurate feedback on the position of joints and actuators.
  • Industrial Automation Equipment: Used in CNC machines, assembly lines, and other automated systems for position and speed control.

Features:

  • Two-channel quadrature output: Provides directional information and higher resolution.
  • High resolution: Delivers precise position feedback.
  • Compact size: Allows for integration into space-constrained applications.
  • Easy to mount: Simplifies installation.
  • TTL compatible output: Facilitates easy interfacing with digital circuits.

Benefits:

  • Precise motion control: Enables accurate positioning and speed regulation.
  • Improved system performance: Enhances the accuracy and reliability of automated systems.
  • Simplified system design: Reduces the complexity of motion control systems.
  • Increased productivity: Enables faster and more efficient operation of automated equipment.
  • Reduced maintenance costs: Robust design ensures long-term reliability.

Additional Details:

The HEDS-5140#A11 typically consists of an encoder module and a code wheel or strip. As the code wheel rotates, the encoder module generates two quadrature signals (A and B) that are 90 degrees out of phase. The direction of rotation can be determined by examining the phase relationship between these two signals. The resolution of the encoder is determined by the number of lines or slots on the code wheel. The output signals are typically TTL compatible, making them easy to interface with microcontrollers and other digital circuits. Proper alignment and mounting of the encoder are essential for optimal performance. The operating temperature range and supply voltage requirements should be carefully considered during system design. Consult the datasheet for specific details on electrical characteristics, timing parameters, and mechanical specifications.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess