EN
  • EN
  • DE

HCMS-2905

Part No HCMS-2905
Manufacturer Broadcom Limited
Catalog Display Modules - LED Dot Matrix and Cluster
Description High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPL 5X7 4CHAR 3.8MM ALGAAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Millicandela Rating 230μcd
Parts Dimension 0.70" L x 0.40" W x 0.20" H (17.8mm x 10.2mm x 5.1mm)
Color Red
Configuration 5 x 7
Interface Serial
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1178979-HCMS-2905
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCMS-2905 CAD Model

Description

The HCMS-2905 is a versatile and reliable 5x7 dot matrix LED display module from Broadcom Limited, designed for displaying alphanumeric characters and symbols. This display module offers high brightness, excellent contrast, and a wide viewing angle, making it suitable for a variety of applications where clear and easily readable information is required. Its compact size and easy interface simplify system integration.

Applications

  • Industrial control panels
  • Instrumentation displays
  • Point-of-sale terminals
  • Message boards
  • Consumer electronics

Features

  • 5x7 dot matrix format
  • High brightness
  • Excellent contrast
  • Wide viewing angle
  • Built-in character generator
  • Easy interface (serial or parallel)
  • Compact size

Benefits

  • Clear and Readable Display: High brightness and excellent contrast provide a clear and easily readable display of characters and symbols.
  • Wide Viewing Angle: The wide viewing angle ensures that the display can be seen from a variety of angles.
  • Simplified System Integration: The built-in character generator and easy interface simplify system integration and reduce development time.
  • Compact Size: The small size allows for integration into space-constrained designs.
  • Versatile Application: Suitable for a wide range of applications where alphanumeric information needs to be displayed.

The HCMS-2905 display module features a built-in character generator, which simplifies the display of common alphanumeric characters and symbols. The module can be interfaced with a microcontroller or other electronic circuit using either a serial or parallel interface. The brightness of the display can be adjusted to suit different ambient lighting conditions. The display module is designed for easy mounting on circuit boards.

The HCMS-2905 is a reliable and cost-effective solution for displaying alphanumeric information in a wide range of electronic devices and systems. Its high brightness, excellent contrast, and wide viewing angle make it an excellent choice for applications where clear and easily readable information is essential.

You May Also Be Interested in

Broadcom Limited
LED DISPLAY 5X7 8CHAR 5MM GRN
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX ORN-RD 1.2\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
Adafruit Industries LLC
MINIATURE ULTRA-BRIGHT 8X8 WHITE
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX RED 2.3\
Need more? Email Us
ams
DISPLAY 8CHAR .200" YELLOW
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.8011 $67.8011
2+ $55.6317 $111.2634
3+ $53.8932 $161.6796
4+ $52.1547 $208.6188
5+ $50.4162 $252.0810
7+ $45.2008 $316.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess