Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819159-BCM92070MD
Ultra Librarian 3D Model Ultra Librarian BCM92070MD CAD Model

Description

The BCM92070MD is a Bluetooth module manufactured by Broadcom. It is designed to provide Bluetooth connectivity for various embedded systems and devices. This module integrates a Bluetooth transceiver, a processor, and memory to enable wireless communication.

Applications

  • Wireless Audio Devices: Used in Bluetooth speakers, headphones, and soundbars for wireless audio streaming.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable devices for Bluetooth connectivity.
  • Remote Controls: Employed in remote controls for TVs, set-top boxes, and other electronic devices.
  • Internet of Things (IoT) Devices: Found in IoT devices such as sensors, actuators, and gateways for wireless communication.

Features

  • Bluetooth Connectivity: Supports Bluetooth Classic and Bluetooth Low Energy (BLE) standards.
  • Integrated Processor: Includes an integrated processor for running Bluetooth protocols and applications.
  • Memory: Provides on-chip memory for storing firmware and data.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Compact Size: Features a compact form factor for easy integration into small devices.

Benefits

  • Wireless Connectivity: Enables wireless communication between devices, eliminating the need for cables.
  • Easy Integration: Simplifies integration into embedded systems with its module-based design.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Improved User Experience: Enhances user experience with seamless wireless connectivity.
  • Cost-Effective Solution: Provides a cost-effective solution for adding Bluetooth connectivity to devices.

Additional Details

The BCM92070MD is typically packaged as a module with surface mount pins for easy assembly. It requires a power supply and an antenna to operate. Detailed technical specifications, including voltage requirements, RF performance, and module dimensions, are available in the Broadcom product datasheet.

You May Also Be Interested in

Inphi Corporation
15 GBPS PHY WITH 16 PORT CDR, ED
Lowest to $105.1051
ECAD model for WPCS4224C.A2-900367
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708892
Halo Electronics Inc
GIGABIT ISOLATOR W/ ESD PROTECTI
Need more? Email Us
ECAD model for PTE-5T1G0010
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708588
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
ECAD model for JL083A
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
ECAD model for WPCS6049C.A1-900272
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2902854
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention