EN
  • EN
  • DE

BCM7582ZZKFEB03G

Part No BCM7582ZZKFEB03G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048814-BCM7582ZZKFEB03G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7582ZZKFEB03G CAD Model

Description

The BCM7582ZZKFEB03G is a system-on-a-chip (SoC) designed by Broadcom, primarily intended for use in advanced set-top boxes (STBs). This high-performance processor integrates a wide range of features and capabilities, making it suitable for delivering a rich and interactive entertainment experience. The SoC is designed to handle various multimedia formats and provides advanced connectivity options to meet the demands of modern digital entertainment devices.

Applications

  • High-Definition Set-Top Boxes (STBs)
  • Digital Video Recorders (DVRs)
  • IPTV (Internet Protocol Television) Devices
  • Hybrid STBs (supporting multiple broadcast standards)

Features

  • Powerful Processor: Provides the necessary processing power for smooth application performance and responsive user interfaces.
  • Advanced Video Decoding: Supports various video codecs, including H.264, MPEG-2, VC-1, and others, ensuring high-quality video playback.
  • Integrated Graphics: Includes a graphics processing unit (GPU) for enhanced graphical performance, improving the user experience.
  • Connectivity Options: Offers multiple connectivity interfaces such as Ethernet, USB, HDMI, and others, allowing seamless integration with external devices.
  • Security Features: Incorporates security mechanisms to protect content and prevent unauthorized access.

Benefits

  • Enhanced User Experience: Provides a fluid and responsive user interface for a more enjoyable viewing experience.
  • High-Quality Video Playback: Delivers exceptional video quality with support for multiple codecs and resolutions.
  • Seamless Connectivity: Enables easy connection to external devices and peripherals.
  • Content Protection: Protects valuable content from unauthorized access and piracy.
  • Integration: Integrates multiple functions into a single chip, reducing system cost and complexity.

Additional Details

The BCM7582ZZKFEB03G SoC is designed to provide a comprehensive solution for advanced set-top box applications. It features a high-performance CPU core, a powerful GPU, and a wide range of multimedia processing engines, allowing it to handle demanding tasks such as video decoding, graphics rendering, and application processing. The integrated security features include conditional access and digital rights management (DRM) to protect content and prevent unauthorized distribution. The device supports various memory configurations and interfaces, allowing for flexible system designs. Its low-power architecture ensures efficient operation, reducing energy consumption and heat dissipation.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess