EN
  • EN
  • DE

BCM7572ZPKFEB03G

Part No BCM7572ZPKFEB03G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM7572ZPKFEB03G Broadco
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048809-BCM7572ZPKFEB03G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7572ZPKFEB03G CAD Model

Description

The BCM7572ZPKFEB03G is a system-on-a-chip (SoC) manufactured by Broadcom Limited. Based on the part number and Broadcom's product portfolio, this chip is likely designed for use in set-top boxes and similar media streaming devices.

Applications

  • Set-Top Boxes (STBs): Used in cable, satellite, and IPTV set-top boxes.
  • Media Streamers: Powers streaming media players and devices.
  • Digital Video Recorders (DVRs): Enables recording and playback of digital video content.
  • Hybrid STBs: Supports multiple broadcast standards and internet connectivity.
  • Smart TVs: Integrated into smart TV platforms for enhanced media processing.

Features

  • High-Definition Video Decoding: Supports decoding of various HD video formats, such as H.264, MPEG-4, and HEVC.
  • Advanced Audio Processing: Incorporates audio codecs for high-quality audio playback.
  • Connectivity Options: Includes Ethernet, USB, and HDMI interfaces for seamless connectivity.
  • Security Features: Provides secure boot and content protection mechanisms.
  • Low Power Consumption: Optimized for energy-efficient operation.

Benefits

  • Enhanced Viewing Experience: Delivers high-quality video and audio playback.
  • Improved System Performance: Powerful processing capabilities enable smooth and responsive operation.
  • Simplified System Design: Integration of multiple functions on a single chip reduces system complexity.
  • Reduced Bill of Materials (BOM) Cost: Integration reduces the number of discrete components required.
  • Faster Time-to-Market: Broadcom provides comprehensive software development kits (SDKs) to accelerate product development.

Given Broadcom's expertise in media processing, the BCM7572ZPKFEB03G is designed to deliver a superior user experience in set-top boxes and media streaming devices. It offers a balance of performance, features, and power efficiency. For detailed specifications, refer to Broadcom's official documentation.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,111 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess